EN
  • EN
  • DE

LTC1174CN8#PBF

Part No LTC1174CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ 8DIP / Conv DC-DC 4V to 18.5V Inv/Step Down Single-Out 1.25V to 13V 0.423A 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 13.5V
Output Voltage 1.25V
Output Voltage MAX 13V
Output Current 340mA, 600mA
Frequency - Switching 200kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781787-LTC1174CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1174
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1174CN8#PBF CAD Model

Description

LTC1174CN8#PBF - High Efficiency Switching Regulator from Linear Technology

The LTC1174CN8#PBF is a versatile and efficient switching regulator designed by Linear Technology, now part of Analog Devices, to meet the needs of a variety of power management applications. This device is a step-down (buck) converter that can deliver continuous output currents up to 1.25A with excellent power efficiency, making it an ideal choice for battery-powered devices, portable instruments, and other applications where power efficiency is critical.

One of the standout features of the LTC1174CN8#PBF is its high efficiency, which can reach up to 92%, significantly reducing heat generation and extending battery life in portable applications. The regulator operates at a fixed frequency of 100kHz, providing a predictable EMI behavior, which is crucial for noise-sensitive applications. Its No RSENSE™ technology eliminates the need for an external sense resistor, simplifying the design and reducing the bill of materials.

The LTC1174CN8#PBF comes in an 8-pin PDIP package, making it easy to integrate into various circuit designs. It supports a wide input voltage range from 3.6V to 34V, which allows it to handle a range of power sources, from single-cell batteries to automotive inputs. The output voltage is adjustable from 1.25V to 30V, providing flexibility to power a wide array of devices.

This regulator also features several protective functions, including current limiting, thermal shutdown, and a low-battery detector. The current limit function protects the device and the load from overcurrent conditions, while the thermal shutdown feature prevents damage due to overheating. The low-battery detector alerts the system when the input voltage falls below a preset threshold, ensuring reliable operation.

Overall, the LTC1174CN8#PBF is a reliable and efficient solution for designers looking for a high-performance buck converter. Its ease of use, combined with its robust feature set, makes it a suitable choice for a wide range of applications, from simple power supplies to complex portable devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.7207 $65.7207
3+ $53.9246 $161.7738
4+ $52.2395 $208.9580
5+ $50.5544 $252.7720
6+ $48.8692 $293.2152
8+ $43.8138 $350.5104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess