EN
  • EN
  • DE

LTC1174HVCN8-5

Part No LTC1174HVCN8-5
Manufacturer Linear Technology
Description High Efficiency Step-Down and Inverting DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207212-LTC1174HVCN8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1174HVCN8-5 CAD Model

Description

Linear Technology LTC1174HVCN8-5 High Efficiency DC-DC Converter

The LTC1174HVCN8-5 is a robust and efficient DC-DC converter designed by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This device is specifically engineered to provide a fixed output voltage of 5V, making it an ideal power management solution for a wide range of applications that require a stable and reliable power source.

Key Features

  • High Efficiency: The LTC1174HVCN8-5 is capable of converting input voltages ranging from 3V to 15V with high efficiency, which can reach up to 96%. This feature ensures minimal heat generation and maximizes battery life in portable applications.
  • Low Battery Drain: With its low quiescent current, the device is an excellent choice for battery-powered systems, as it helps to conserve power when the system is in standby mode.
  • No Load Operation: It is designed to maintain high efficiency even when there is no load, making it suitable for systems with variable load conditions.
  • Burst Mode® Operation: The LTC1174HVCN8-5 incorporates Linear Technology's proprietary Burst Mode operation, which further reduces power consumption during light load conditions.
  • Internal Switch: It features an internal power MOSFET switch, which simplifies the design and reduces external component count.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) compared to other types, thus improving performance and reliability.

Applications

The LTC1174HVCN8-5 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Cellular Phones
  • Handheld Radios
  • GPS Receivers
  • Notebook and Palmtop Computers

Package Information

The LTC1174HVCN8-5 is offered in an 8-pin N8 package, which is designed for through-hole mounting. This package type is ideal for applications where space is not a critical constraint and where robustness and ease of handling are priorities.

With its combination of high efficiency, low power consumption, and stable operation with low ESR capacitors, the LTC1174HVCN8-5 from Linear Technology stands out as a reliable and effective solution for DC-DC conversion in a broad range of electronic devices.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6267 $68.1335
11+ $11.1816 $122.9976
16+ $10.8316 $173.3056
23+ $10.4828 $241.1044
29+ $10.1328 $293.8512
39+ $9.0852 $354.3228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess