EN
  • EN
  • DE

LTC1198-1BCS8

Part No LTC1198-1BCS8
Manufacturer Linear Technology
Description 8-Bit, SO-8, 1MSPS ADCs with Auto-Shutdown Options
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207230-LTC1198-1BCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1198-1BCS8 CAD Model

Description

Linear Technology LTC1198-1BCS8 Product Overview

The LTC1198-1BCS8 is a high-performance, 10-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices, designed for applications that demand high accuracy and fast conversion speeds. This ADC is characterized by its compact 8-lead SOIC package, making it an ideal choice for space-constrained applications.

Key Features

  • Resolution: The LTC1198-1BCS8 offers a 10-bit resolution, providing fine detail in signal conversion for precise applications such as medical instrumentation and industrial control systems.
  • Sampling Rate: With a high-speed sampling rate, this ADC can handle up to 1.25Msps, which is suitable for high-speed signal processing tasks.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1198-1BCS8 operates with a low power consumption, making it ideal for portable and battery-operated devices.
  • No External Reference Required: The device features an internal reference, which simplifies the design and reduces external component count.
  • Single 5V Supply: The ADC operates from a single 5V power supply, further simplifying the power design for system integrators.
  • Input Range: The input range of the LTC1198-1BCS8 is 0V to Vcc, providing a wide dynamic range for various signal types.
  • Easy Interface: With a SPI/MICROWIRE compatible serial interface, the ADC can be easily connected to microcontrollers and digital signal processors.

Applications

The LTC1198-1BCS8 is versatile and can be used in a wide range of applications. Some of the typical applications include:

  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Industrial process control
  • Telecommunications

Reliability and Performance

Linear Technology's LTC1198-1BCS8 is built with the company's longstanding commitment to reliability and performance. The ADC's robust design ensures stable operation over various temperatures and environmental conditions, making it a reliable choice for critical applications where precision is paramount.

In summary, the LTC1198-1BCS8 from Linear Technology is a high-speed, low-power, 10-bit ADC that offers excellent performance in a small package, suitable for a broad spectrum of applications where accuracy and speed are key considerations.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,310 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess