EN
  • EN
  • DE

LTC1199CMS8#TRPBF

Part No LTC1199CMS8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 450KHZ W/SD 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 450k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 4 V to 6 V
Digital Supply Voltage 4 V to 6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 134979-LTC1199CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1199CMS8#TRPBF CAD Model

Description

The LTC1199CMS8#TRPBF is a high-performance 8-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed for applications that require fast, accurate digital representations of analog signals. This ADC is particularly suitable for portable or compact devices due to its small form factor and low power consumption.

Key Features:

  • Resolution: 8-Bit, providing a fine level of detail in the digital representation of the analog input.
  • Sampling Rate: Up to 1.5Msps (Mega samples per second), enabling the capture of fast-varying signals.
  • Power Efficiency: Low power operation with a typical supply current of 1.25mA, ideal for battery-operated equipment.
  • Supply Voltage: Ranges from 2.7V to 5.5V, offering compatibility with various system voltages and the ability to work with both 3V and 5V logic levels.
  • Interface: Serial I/O port which simplifies the connection to microcontrollers and DSPs, minimizing the number of I/O lines needed.
  • Automatic Shutdown: Features an automatic shutdown that reduces power consumption to 10μA when not converting, further enhancing its power efficiency.
  • Package: Comes in an MSOP-8 package, which is a space-saving and surface-mountable solution.
  • Temperature Range: Operates over the industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

  • Battery-powered systems
  • Portable instrumentation
  • Data acquisition systems
  • Medical devices
  • Communication systems

The LTC1199CMS8#TRPBF ADC is a versatile component that integrates seamlessly into a wide array of electronic systems, offering a balance between speed, power efficiency, and size. Its robust design and easy interfacing make it an excellent choice for designers looking to incorporate precision analog-to-digital conversion in their projects.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess