EN
  • EN
  • DE

LTC1232CS8

Part No LTC1232CS8
Manufacturer Linear Technology
Description Microprocessor Supervisory Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207241-LTC1232CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1232CS8 CAD Model

Description

LTC1232CS8 Microprocessor Supervisory Circuit

The LTC1232CS8 is a robust microprocessor supervisory circuit designed and manufactured by Linear Technology, a brand known for its high-quality and reliable components in the electronics industry. This integrated circuit (IC) provides microprocessor systems with a variety of monitoring and control functions, which are essential for ensuring stable and reliable operation. The LTC1232CS8 is housed in a compact 8-pin SOIC package, making it suitable for space-constrained applications.

The primary function of the LTC1232CS8 is to monitor the power supply voltage of microprocessor systems. It guarantees that the microprocessor will always start up in a known state by providing a precision power supply voltage monitor. When the voltage drops below a preset threshold, the LTC1232CS8 generates a reset signal, which holds the microprocessor in a reset state until stable power is restored. This reset signal ensures that the microprocessor does not execute code erratically due to low voltage conditions.

One of the key features of the LTC1232CS8 is its ability to provide an automatic reset initialization during power-up, power-down, and brownout conditions. This feature is critical for preventing microprocessor malfunction and potential data loss. The LTC1232CS8 also includes a watchdog timer, which can be set by an external capacitor. The watchdog timer monitors the activity of the microprocessor by expecting periodic toggling of a specific input. If the microprocessor fails to clear the watchdog timer within a preset time interval, a reset signal will be issued, indicating that the system may have become unresponsive or stuck in a loop.

Additionally, the LTC1232CS8 offers a manual reset input, which allows for an external trigger to initiate a system reset. This can be particularly useful for system maintenance or during debugging processes. The device also features a low power consumption, making it an excellent choice for portable and battery-powered applications.

In summary, the LTC1232CS8 from Linear Technology is a versatile and essential component for any microprocessor-based system. Its ability to monitor power supply voltage, provide automatic resets, watchdog functionality, and manual reset input makes it a valuable asset in ensuring the reliability and stability of electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess