EN
  • EN
  • DE

LTC1252CN8

Part No LTC1252CN8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071949-LTC1252CN8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1252CN8 CAD Model

Description

Linear Technology LTC1252CN8: High-Speed, Rail-to-Rail Amplifiers

The LTC1252CN8 is a high-performance, rail-to-rail input and output operational amplifier designed by Linear Technology, now part of Analog Devices. This precision amplifier is well-suited for a wide range of applications, including data acquisition systems, battery-powered instruments, and test equipment. Its rail-to-rail input and output capabilities enable the amplifier to handle signals close to the power supply rails, maximizing dynamic range in low-voltage applications.

With a high slew rate and a wide bandwidth, the LTC1252CN8 is capable of delivering fast and accurate signal amplification, making it an ideal choice for high-speed signal processing tasks. The device operates from a single 5V supply or dual ±5V supplies, providing design flexibility for various circuit configurations.

Key features of the LTC1252CN8 include:

  • High Slew Rate: The amplifier boasts a high slew rate, which ensures rapid response to input signal changes, thus maintaining signal fidelity in fast-paced applications.
  • Wide Bandwidth: With its wide bandwidth, the LTC1252CN8 can handle a broad range of frequencies, making it suitable for multiple signal processing tasks.
  • Rail-to-Rail Input/Output: The ability to operate with input and output signals that extend to the power supply rails makes this op-amp highly versatile in low-voltage operations.
  • Single or Dual Supply Operation: The flexibility to operate on either a single 5V supply or dual ±5V supplies allows for easy integration into various circuit designs.
  • Low Power Consumption: Optimized for low power consumption, this amplifier is an excellent choice for battery-powered devices where energy efficiency is critical.
  • Durable Packaging: The LTC1252CN8 comes in an 8-pin PDIP package, ensuring robustness and ease of handling during the manufacturing process.

Overall, the LTC1252CN8 from Linear Technology is a versatile and reliable operational amplifier that delivers high-speed performance without compromising on power efficiency. Its rail-to-rail capability, combined with its other features, makes it a superior choice for designers looking to create compact, high-performance electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess