EN
  • EN
  • DE
  • IT

LTC1261CS8-4.5#PBF

Part No LTC1261CS8-4.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP -4.5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Maximum Input Voltage 8V
Voltage - Output (Min/Fixed) -4.5V
Current - Output 12mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series LTC1261
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814481-LTC1261CS8-4.5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1261CS8-4.5#PBF CAD Model

Description

The LTC1261CS8-4.5#PBF is a robust, high-performance DC/DC converter designed and manufactured by Linear Technology. This integrated circuit is specifically engineered to provide a reliable power management solution for systems that require a negative voltage from a positive input voltage. The device is housed in an 8-lead SO package, making it a compact and efficient choice for space-constrained applications.

The LTC1261CS8-4.5#PBF operates with an input voltage range of 4.5V to 5.5V, making it compatible with standard 5V power supplies. It features a regulated output voltage of -5V, which is essential for applications that need a stable and precise negative voltage rail. This product is particularly suitable for battery-powered devices, portable equipment, and other applications where power efficiency and board space are critical considerations.

One of the key attributes of the LTC1261CS8-4.5#PBF is its no-pump capacitors design. This innovative feature eliminates the need for external capacitors, which not only saves valuable PCB space but also simplifies the design and reduces the overall bill of materials. Additionally, the device offers a high switching frequency, which allows for the use of smaller, low-cost capacitors and inductors, further minimizing the footprint and cost of the power supply circuit.

The LTC1261CS8-4.5#PBF also incorporates a range of protection features to ensure the longevity and reliability of the application. This includes thermal shutdown, which prevents the device from overheating, and current limiting, which protects the circuit from excessive current draw. Furthermore, the product is characterized by its low quiescent current, making it an excellent choice for battery-powered applications where extending battery life is of paramount importance.

In summary, the LTC1261CS8-4.5#PBF from Linear Technology is a versatile and efficient DC/DC converter that offers a compact solution for generating a negative voltage rail. Its ease of integration, combined with its high-performance characteristics, makes it an ideal choice for a wide range of applications in the electronics industry.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.8947
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6214 $59.5926
21+ $5.4330 $114.0930
32+ $5.2632 $168.4224
44+ $5.0934 $224.1096
57+ $4.9236 $280.6452
77+ $4.4143 $339.9011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess