Overview of LTC1261LCMS8#TRPBF
The LTC1261LCMS8#TRPBF is a robust and efficient DC/DC converter designed and manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This product is engineered to provide a reliable power solution for applications requiring a negative voltage generated from a positive input voltage.
Key Features
- Integrated Switch: The LTC1261LCMS8#TRPBF comes with an onboard switch, eliminating the need for external components and simplifying the design process for engineers.
- Low Power Consumption: It is optimized for low quiescent current, making it suitable for battery-powered devices and energy-sensitive applications.
- High Efficiency: This converter offers high efficiency, which is essential for maintaining longer battery life and reducing thermal stress in electronic systems.
- Wide Input Voltage Range: The device can operate with an input voltage range that accommodates various power sources, enhancing its versatility in different applications.
- Compact Size: Housed in an MSOP-8 package, the LTC1261LCMS8#TRPBF is designed for space-constrained applications.
Applications
The LTC1261LCMS8#TRPBF is ideal for a range of applications, including but not limited to:
- Portable battery-powered equipment
- Medical devices
- Industrial control systems
- Handheld instrumentation
- Operational amplifier power supplies
Technical Specifications
The technical specifications of the LTC1261LCMS8#TRPBF include:
- Input Voltage Range: 4V to 14V
- Output Voltage: Adjustable with external components
- Switching Frequency: Up to 100kHz
- Temperature Range: Operating between -40°C to 85°C
- Package Type: MSOP-8
Reliability and Quality
Linear Technology ensures that the LTC1261LCMS8#TRPBF meets the highest standards of quality and reliability. Each unit undergoes rigorous testing and quality control measures to guarantee performance in even the most demanding environments.
In conclusion, the LTC1261LCMS8#TRPBF from Linear Technology is a versatile, efficient, and reliable solution for generating a negative voltage from a positive input. Its integration of key features and adherence to stringent quality standards makes it an excellent choice for designers looking to optimize their power supply architecture.