EN
  • EN
  • DE

LTC1266ACS#PBF

Part No LTC1266ACS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 18 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 133661-LTC1266ACS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1266ACS#PBF CAD Model

Description

The LTC1266ACS#PBF is a high-performance, switch-mode power supply (SMPS) controller from Linear Technology, now part of Analog Devices. This advanced component is designed to facilitate the creation of efficient DC-DC converters with a minimal number of external components. It's suitable for a wide range of applications, including telecommunications, industrial systems, and portable devices that require a reliable power management solution.

Key Features

  • High Efficiency: The LTC1266ACS#PBF is capable of delivering high efficiency, which is essential for reducing heat generation and improving system reliability.
  • Adjustable Output Voltage: This controller allows users to set the output voltage to meet the specific needs of their application, providing greater flexibility in design.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring compatibility with different types of batteries and power supplies.
  • Low Dropout Operation: The device is designed to maintain regulation even under low dropout conditions, which is crucial for battery-powered applications.
  • Synchronous Rectification: The incorporation of synchronous rectification enhances efficiency, especially at lower output voltages.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the system from damage due to excessive current draw.

Applications

The LTC1266ACS#PBF is versatile and can be used in a variety of applications, including:

  • Point of Load (POL) power supplies
  • Telecommunications equipment
  • Portable electronic devices
  • Industrial control systems
  • Battery-powered applications

Product Specifications

The LTC1266ACS#PBF comes in a compact 16-pin narrow SOIC package, which is conducive to space-constrained applications. Its part number indicates that it is provided in a lead-free ("Pb-free") finish, adhering to environmental regulations such as RoHS. The device is characterized by its robust design, ensuring long-term reliability and performance in a wide range of operating conditions.

With Linear Technology's reputation for precision and quality, the LTC1266ACS#PBF is an excellent choice for designers seeking a high-performance power management solution.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
Lowest to $4.0465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess