EN
  • EN
  • DE

LTC1266AIS

Part No LTC1266AIS
Manufacturer Linear Technology
Description Synchronous Regulator Controller for N- or P-Channel MOSFETs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207284-LTC1266AIS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1266AIS CAD Model

Description

The LTC1266AIS is a high-performance, dual output synchronous step-down switching regulator from Linear Technology, designed to deliver efficient power management for a variety of applications. This advanced integrated circuit (IC) is well-suited for systems that require stable, regulated voltages with high efficiency and compact form factor.

Key Features

  • Wide Input Voltage Range: The LTC1266AIS operates from an input voltage range of 4.5V to 14V, making it versatile for use in a wide array of electronic devices, from portable equipment to industrial systems.
  • Adjustable Output Voltage: The device provides two adjustable outputs that can be set from 1.25V to the maximum input voltage, allowing for custom voltage levels as per the requirements of the target application.
  • High Efficiency: With its synchronous operation, the LTC1266AIS offers high efficiency, which is crucial for reducing heat generation and improving the performance of the end product.
  • Low Dropout Operation: The regulator is capable of low dropout operation, which ensures continuous power supply even when the input voltage is very close to the output voltage.
  • Excellent Transient Response: The LTC1266AIS is designed to provide fast transient response, which is essential for applications that experience rapid changes in load conditions.
  • Protection Features: The device includes overcurrent protection and thermal shutdown, enhancing the reliability and durability of the system.

Applications

The LTC1266AIS is ideal for a range of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Portable computers and devices
  • Industrial controls
  • Point-of-load power supplies

Package and Availability

The LTC1266AIS comes in a compact 16-pin narrow SSOP package, which is suitable for space-constrained applications. Its availability can be checked through Linear Technology's official distributors or their website. Designers and engineers can rely on the LTC1266AIS for a high-quality power management solution that combines performance, versatility, and reliability.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess