EN
  • EN
  • DE

LTC1266CS-3.3#TR

Part No LTC1266CS-3.3#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 739496-LTC1266CS-3.3#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1266CS-3.3#TR CAD Model

Description

The LTC1266CS-3.3#TR is a high-performance, low-dropout linear regulator from Linear Technology, designed to deliver a fixed output voltage of 3.3V. This component is part of a series of easy-to-use fixed and adjustable bi-polar regulators that are designed to provide precision, low dropout voltage, and low noise output.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a stable voltage for sensitive electronics.
  • High Efficiency: Low dropout performance ensures efficient operation, even at lower input voltage levels.
  • Thermal Protection: Built-in thermal shutdown safeguards the device from overheating during high current operation.
  • Low Noise: Offers a low noise output, which is ideal for noise-sensitive applications such as precision instrumentation and RF circuits.
  • Stable with Low ESR Capacitors: Designed to be stable with ceramic and other low ESR capacitors, providing flexibility in design.
  • Surface-Mount Package: Comes in a surface-mount package for easy integration into a variety of circuit designs.

Applications

The LTC1266CS-3.3#TR regulator is suitable for a wide range of applications, including but not limited to:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Battery-powered equipment
  • Microprocessor supply
  • Low voltage logic supplies

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LTC1266CS-3.3#TR is no exception. It features overcurrent protection and is designed to meet the rigorous standards required for industrial and commercial applications. The tape and reel packaging denoted by the #TR suffix ensures compatibility with automated manufacturing processes, making it an excellent choice for mass production environments.

Summary

The LTC1266CS-3.3#TR from Linear Technology is a robust, low-dropout 3.3V fixed voltage regulator that offers high efficiency, low noise, and thermal protection, making it an ideal choice for a wide array of applications, from battery-operated devices to high-precision instruments. Its compatibility with low ESR capacitors and surface-mount packaging design makes it a versatile and reliable solution for modern electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess