EN
  • EN
  • DE

LTC1266IS#TRPBF

Part No LTC1266IS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 18 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 136634-LTC1266IS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1266IS#TRPBF CAD Model

Description

Product Overview: LTC1266IS#TRPBF

The LTC1266IS#TRPBF is a high-performance, step-down switching regulator IC designed and manufactured by Linear Technology. This product stands out for its ability to deliver efficient power conversion with a minimal footprint, making it an ideal choice for space-constrained applications requiring high efficiency and reliability.

Key Features

  • High Efficiency: The LTC1266IS#TRPBF boasts a high efficiency rate, which reduces power loss and improves overall system performance. This is particularly beneficial in battery-powered applications where energy conservation is critical.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage, providing design flexibility to meet the requirements of various applications.
  • Wide Input Voltage Range: The device can operate over a broad input voltage range, accommodating various power sources and ensuring stable operation across different supply voltages.
  • Low Dropout Operation: The low dropout capability of the LTC1266IS#TRPBF ensures it continues to regulate the output voltage even when the input supply is very close to the output voltage, which is essential for battery-operated devices.
  • Synchronous Rectification: The inclusion of synchronous rectification technology improves efficiency by reducing power dissipation in the output rectifier.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, enhancing the reliability and longevity of the regulator.

Applications

The LTC1266IS#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Portable Devices
  • Telecommunications
  • Computer Systems
  • Industrial Controls
  • DC Power Distribution Systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC1266IS#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring a reliable performance over its operational lifespan. The device is also RoHS compliant, adhering to environmental standards and regulations.

Package and Availability

The LTC1266IS#TRPBF is available in a compact surface-mount package, which is suitable for automated assembly processes and space-sensitive designs. It is also available in tape and reel packaging, facilitating efficient handling and manufacturing for high-volume production.

For designers and engineers looking for a robust and versatile power solution, the LTC1266IS#TRPBF from Linear Technology is a top contender that offers a blend of performance, efficiency, and reliability.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.1619 $92.3238
4+ $37.8771 $151.5084
5+ $36.6932 $183.4660
7+ $35.5093 $248.5651
9+ $34.3254 $308.9286
12+ $30.7750 $369.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
In Stock: 6 pieces Factory Stock: 5 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess