EN
  • EN
  • DE

LTC1278-5CSW

Part No LTC1278-5CSW
Manufacturer Linear Technology
Description 12-Bit, 500ksps Sampling A/D Converter with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207309-LTC1278-5CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1278-5CSW CAD Model

Description

The LTC1278-5CSW is a high-performance, easy-to-use 12-bit analog-to-digital converter (ADC) produced by Linear Technology, a brand renowned for its precision electronics components. This ADC is designed to cater to a wide range of applications that require high accuracy and fast data acquisition, such as industrial control systems, medical instruments, and data logging systems.

Key Features

  • Resolution: The LTC1278-5CSW offers a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a maximum sampling rate of 500 kilosamples per second (ksps), it allows for rapid data acquisition, making it suitable for high-speed systems.
  • Input Range: The input range is flexible, featuring a ±10V input range which ensures compatibility with a variety of sensors and input signals.
  • Low Power Consumption: It is designed for efficient power usage, which is critical for battery-powered or energy-sensitive applications.
  • Interface: The product includes a serial interface for communication with microprocessors, making integration into digital systems straightforward.
  • Reference: An internal reference voltage provides stability and precision, minimizing the need for external components.

Package and Quality

The LTC1278-5CSW is packaged in a 20-lead narrow small outline package (SW), which is suitable for space-constrained applications. Linear Technology ensures that each component is rigorously tested for quality and reliability, offering consistent performance across various environmental conditions.

Applications

This ADC is versatile and can be used in numerous applications where accurate digital representation of analog signals is crucial. It is particularly well-suited for:

  • Industrial Automation and Process Control
  • Medical Diagnostic Equipment
  • Instrumentation and Measurement Systems
  • Data Acquisition Systems

The LTC1278-5CSW from Linear Technology stands out for its combination of high-speed, precision, and ease of use, making it an excellent choice for designers and engineers looking to enhance their systems with reliable data conversion capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.1069 $75.3207
6+ $20.6006 $123.6036
9+ $19.9569 $179.6121
12+ $19.3131 $231.7572
16+ $18.6693 $298.7088
21+ $16.7380 $351.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess