EN
  • EN
  • DE

LTC1290CCSW#TR

Part No LTC1290CCSW#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0104+
Reference case SOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 719146-LTC1290CCSW#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1290CCSW#TR CAD Model

Description

Linear Technology LTC1290CCSW#TR Product Overview

The LTC1290CCSW#TR is a versatile data acquisition system (DAS) component from Linear Technology, which is now part of Analog Devices. It is designed to cater to a wide array of applications requiring high-precision data conversion, ranging from industrial process control to advanced scientific instruments. This single-chip device integrates multiple functionalities including a multiplexer, sample-and-hold circuit, and a serial interface, making it a compact and efficient solution for data acquisition tasks.

Key Features

  • Integrated 12-Bit ADC: The LTC1290CCSW#TR features a 12-bit analog-to-digital converter that ensures high-resolution measurements, providing precise data for critical applications.
  • 8-Channel Multiplexer: With an 8-channel single-ended input or 4-channel differential input multiplexer, it allows for versatile input configurations, enabling users to connect multiple sensors to a single ADC.
  • Serial Interface: The device is equipped with a serial interface compatible with SPI and MICROWIRE protocols, offering easy connectivity with microcontrollers, digital signal processors, and other digital systems.
  • Single Supply Operation: It operates on a single 5V supply, simplifying power management in embedded systems.
  • Software Programmable: Users can program the LTC1290CCSW#TR through software to select different operational modes, input channels, and other parameters, providing flexibility in application design.
  • Sample-and-Hold Circuit: The onboard sample-and-hold circuit ensures accurate sampling of analog signals, even in environments with fluctuating signal levels.

Applications

The LTC1290CCSW#TR is suitable for a wide range of applications, including:

  • Industrial Automation and Process Control
  • Data Logging Systems
  • Medical Instrumentation
  • Remote Sensing
  • Environmental Monitoring Systems

Quality and Reliability

Linear Technology's LTC1290CCSW#TR is designed with the highest standards of quality and reliability. It is available in a 20-pin narrow SO package, ensuring a compact footprint for space-constrained applications. Additionally, the device's temperature range and robust design make it suitable for harsh industrial environments.

With its combination of precision, integration, and ease of use, the LTC1290CCSW#TR is an excellent choice for designers looking to enhance the performance and efficiency of their data acquisition systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess