EN
  • EN
  • DE

LTC1290CCSW

Part No LTC1290CCSW
Manufacturer Linear Technology
Description Single Chip 12-Bit Data Acquisition System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207330-LTC1290CCSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1290CCSW CAD Model

Description

LTC1290CCSW: A Versatile Data Acquisition Solution

The LTC1290CCSW is a robust and versatile single-chip data acquisition system from Linear Technology, designed to cater to a wide array of applications that require high-performance analog-to-digital conversion. This integrated circuit is a complete multi-channel data acquisition system that combines an 8-channel multiplexer, high-speed 12-bit analog-to-digital converter (ADC), and a serial interface on a single monolithic chip.

Key Features and Benefits

  • Multi-Channel Flexibility: With its 8-channel multiplexer, the LTC1290CCSW can handle multiple single-ended or differential inputs, making it a perfect fit for applications requiring various signal acquisitions without the need for additional hardware.
  • High-Resolution ADC: The 12-bit ADC offers high-resolution measurements, ensuring precise data acquisition for critical applications where accuracy is paramount.
  • Serial Interface: The inclusion of a serial interface allows for easy communication with microcontrollers and other digital systems, facilitating integration into complex designs with minimal wiring and PCB space.
  • Single Supply Operation: Operating from a single 5V supply, the LTC1290CCSW simplifies power management in embedded systems, reducing power consumption and the need for multiple power sources.
  • Software Programmable: Users can configure the device through software, offering flexibility and control over the multiplexer, ADC, and other features, which enables customization for specific application needs.
  • Dual Mode Operation: The LTC1290CCSW can operate in two modes - the "DC" mode for conventional DC measurements, and the "Snapshot" mode which takes a series of readings at once, capturing data at a specific instance in time.

Applications

The LTC1290CCSW is ideal for a variety of applications, including:

  • Process Control Systems
  • Data Logging Devices
  • Industrial Automation
  • Instrumentation
  • Battery-operated Systems

Its robust design and easy integration make the LTC1290CCSW a go-to solution for engineers and designers looking to implement a reliable and efficient data acquisition system in their projects. With its combination of features, the LTC1290CCSW from Linear Technology stands out as a high-quality component for precision measurement and control applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess