EN
  • EN
  • DE

LTC1290DCSW

Part No LTC1290DCSW
Manufacturer Linear Technology
Description Single Chip 12-Bit Data Acquisition System
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207335-LTC1290DCSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1290DCSW CAD Model

Description

LTC1290DCSW: A Single-Chip Data Acquisition System

The LTC1290DCSW is a versatile single-chip data acquisition system (DAS) from Linear Technology, designed to provide a comprehensive solution for a wide range of applications requiring high-precision analog-to-digital conversion. This integrated circuit is ideal for use in systems where space and power efficiency are critical, such as portable instrumentation, industrial control systems, and remote sensing applications.

At the core of the LTC1290DCSW is a 12-bit successive approximation analog-to-digital converter (ADC) with 8-channel multiplexer. This allows the device to handle multiple analog inputs, making it a flexible choice for systems that need to monitor various sensors or signals simultaneously. The multiplexer can be configured for single-ended inputs or differential inputs, providing additional versatility for different measurement requirements.

One of the key features of the LTC1290DCSW is its serial interface, which can be connected to microprocessors or digital systems using standard SPI, QSPI, and MICROWIRE protocols. This simplifies the integration process and allows for easy communication with other components in a digital system. Moreover, the device operates over a wide supply voltage range of 4.5V to 6.5V, ensuring compatibility with various power supply configurations.

The LTC1290DCSW also boasts a sample-and-hold circuit, which ensures accurate sampling of analog signals at a high throughput rate. This feature is crucial for applications that require precise measurement of rapidly changing signals. Additionally, the device includes a reference input, which can be used to set the analog input range, providing further control over the measurement process.

For energy-sensitive applications, the LTC1290DCSW offers a power-down feature that reduces power consumption when the device is not in active use. This makes it an excellent choice for battery-operated devices where power management is essential.

In summary, the LTC1290DCSW from Linear Technology is a powerful and efficient single-chip data acquisition system that offers high precision, multiple input channels, flexible communication options, and power-saving features. Its robust design and ease of use make it an excellent choice for developers and engineers looking to implement sophisticated ADC functionality in their designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2985 $201.4925
7+ $38.9552 $272.6864
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess