EN
  • EN
  • DE

LTC1291CCN8#PBF

Part No LTC1291CCN8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYSTEM 12BIT 8-DIP / 2-Channel Single ADC SAR 54ksps 12-bit Serial 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Data Interface Serial, Parallel
Voltage Supply Source Single Supply
Operating Supply Voltage 5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781841-LTC1291CCN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1291
Introduction Date January 26, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1291CCN8#PBF CAD Model

Description

LTC1291CCN8#PBF - A Robust Data Acquisition System from Linear Technology

The LTC1291CCN8#PBF is a powerful single-chip data acquisition system from Linear Technology that combines an 8-channel multiplexer, high-performance successive approximation A/D converter, and a microprocessor-compatible 8-bit parallel interface. This integrated circuit is designed to offer a compact and efficient solution for data acquisition applications across various industries, including automation, control systems, and monitoring devices.

Key Features:

  • Integrated 8-Channel Multiplexer: This feature allows the LTC1291 to sample up to eight single-ended inputs or four differential inputs, providing flexibility for various signal configurations.
  • 12-Bit Resolution: The high-resolution A/D converter ensures precise and accurate data conversion, which is critical for sensitive applications that demand high levels of accuracy.
  • Microprocessor-Compatible Parallel Interface: With its 8-bit parallel interface, the LTC1291 can easily communicate with a wide range of microprocessors or microcontrollers, facilitating simple integration into existing systems.
  • Single 5V Supply Operation: The device operates on a single 5V supply, minimizing power consumption and simplifying power supply design.
  • Differential Analog Inputs: The ability to handle differential inputs makes the LTC1291 ideal for applications where noise immunity is essential.
  • Sample-and-Hold Function: The onboard sample-and-hold function ensures accurate sampling of analog signals even in the presence of noise or fluctuating input signals.

Applications:

The LTC1291CCN8#PBF is suitable for a broad range of applications that require reliable and efficient data acquisition. Some of these applications include:

  • Process Control Systems
  • Data Logging Devices
  • Industrial Monitoring and Control
  • Medical Instrumentation
  • Environmental Monitoring Systems

Package and Quality:

The LTC1291CCN8#PBF is offered in a compact 18-pin DIP package, making it easy to mount on a variety of PCB layouts. Additionally, Linear Technology ensures high standards of quality and reliability, making this product a trustworthy choice for critical data acquisition tasks.

Overall, the LTC1291CCN8#PBF stands out as a versatile and reliable component for any system requiring a robust data acquisition solution, backed by the renowned engineering and support of Linear Technology.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess