EN
  • EN
  • DE

LTC6991CS6#TRMPBF

Part No LTC6991CS6#TRMPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator - 0.0000000000291MHz to 0.000977MHz CMOS Automotive 6-Pin TSOT-23 T/R / IC OSC SILICON PROG TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series TimerBlox
Packaging Reel package
Type Oscillator, Silicon
Frequency 29.1μHz ~ 977Hz
Operating Supply Voltage 2.25 V ~ 5.5 V
Operating Supply Current 135μA
Operating Temperature Range 0°C ~ 70°C
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Mounting SMD
Win Source Part Number 784486-LTC6991CS6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6991
Introduction Date August 06, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6991CS6#TRMPBF CAD Model

Description

The LTC6991CS6#TRMPBF is a versatile and compact pulse width modulator (PWM) integrated circuit from Linear Technology, designed to provide a precision-controlled PWM output. This part of the TimerBlox® series is engineered to cater to a wide range of applications that require a reliable and adjustable PWM signal, such as LED dimming, motor control, and signal generation.

Key Features

  • Adjustable Frequency and Duty Cycle: The LTC6991 provides a wide frequency range and a duty cycle that can be adjusted through external resistors or a voltage-controlled input, giving users flexibility in their design.
  • Low Power Consumption: With its power-saving features, the LTC6991 is ideal for battery-powered applications, ensuring efficient operation without compromising performance.
  • Simple Integration: The device's small SOT-23 package allows for easy integration into space-constrained applications, making it a convenient choice for compact designs.
  • Temperature Stability: The PWM output remains stable across a broad temperature range, ensuring consistent performance in various environmental conditions.
  • Precision Edge Placement: The LTC6991 is designed to produce precise edge placement of the PWM signal, which is critical for applications demanding high timing accuracy.

Applications

The LTC6991CS6#TRMPBF is suitable for a wide array of applications, including but not limited to:

  • LED dimming and color control
  • Motor control and variable speed drives
  • Signal generation and waveform shaping
  • Precision clock generation
  • Process control and automation

Product Specifications

The LTC6991CS6#TRMPBF operates over a supply voltage range of 2.25V to 5.5V, making it compatible with a variety of power sources. The device is available in a RoHS-compliant SOT-23 package, ensuring adherence to environmental regulations. Additionally, the timer is designed to be robust and reliable, featuring over-temperature protection to safeguard the device under extreme conditions.

In conclusion, Linear Technology's LTC6991CS6#TRMPBF is a high-performance, adaptable, and user-friendly PWM solution that meets the needs of modern electronic designs requiring precise pulse width modulation.

You May Also Be Interested in

Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Microchip Technology
Programmable Clock Capable of Providing Two LVCMOS Clock Outputs up to 200MHz
Lowest to $3.2640
Texas Instruments
IC OSC PROG TIMER NANO PWR 6TSOT
Lowest to $0.5623
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $4.8866
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9471 $59.6826
13+ $8.1617 $106.1021
19+ $7.9067 $150.2273
27+ $7.6516 $206.5932
34+ $7.3966 $251.4844
46+ $6.6314 $305.0444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 881 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess