EN
  • EN
  • DE

LTC1294CCS

Part No LTC1294CCS
Manufacturer Linear Technology
Description Single Chip 12-Bit Data Acquisition System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207355-LTC1294CCS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1294CCS CAD Model

Description

Linear Technology's LTC1294CCS: High-Performance Data Acquisition System

The LTC1294CCS, developed by Linear Technology, is a robust single-chip data acquisition system that combines a high-performance 12-bit analog-to-digital converter (ADC) with a versatile serial interface. This product is specifically designed for applications that require precise and efficient data conversion from analog to digital form. As part of Linear Technology's commitment to quality, the LTC1294CCS is an ideal solution for a wide range of applications, including industrial control systems, process monitoring, and medical equipment.

Featuring an integrated sample-and-hold circuit, the LTC1294CCS ensures accurate sampling of analog signals without the need for external components. Its 12-bit resolution provides fine granularity, making it suitable for applications where precision is paramount. The converter is capable of digitizing analog inputs at a rate of up to 33,000 samples per second, ensuring real-time data acquisition for dynamic processes.

One of the key advantages of the LTC1294CCS is its user-friendly serial interface, which allows for straightforward communication with microprocessors and microcontrollers. The device supports both SPI and MICROWIRE protocols, enhancing its compatibility with a broad range of digital systems. This flexibility simplifies the integration process, reducing development time and costs.

The LTC1294CCS operates from a single 5V supply, minimizing power consumption and making it suitable for portable or battery-powered applications. Its compact 16-pin narrow SSOP package allows for space-saving designs, which is crucial for modern electronics where board real estate is at a premium.

Additionally, the LTC1294CCS provides multiple analog input configurations, including single-ended or differential inputs, giving designers the freedom to choose the best setup for their specific requirements. The device also features a programmable conversion sequence, which enables the prioritization of channels or the exclusion of unused channels for optimized performance.

In summary, the LTC1294CCS from Linear Technology is a versatile and high-performing data acquisition system that offers precision, efficiency, and ease of integration. It stands as a reliable choice for engineers and designers looking to enhance the capabilities of their digital systems with high-quality analog-to-digital conversion.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess