EN
  • EN
  • DE

LTC1482IS8

Part No LTC1482IS8
Manufacturer Linear Technology
Description Low Power RS485 Transceiver with Carrier Detect and Receiver Fail-Safe
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207630-LTC1482IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1482IS8 CAD Model

Description

Overview of LTC1482IS8 from Linear Technology

The LTC1482IS8 is a high-performance, low-power differential line transceiver from Linear Technology, designed to meet the rigorous demands of RS485 and RS422 communication protocols. This device is part of a product line known for their reliability and efficiency in facilitating long-distance and high-speed data transmission over twisted-pair cabling. The LTC1482IS8 comes in a narrow 8-lead SOIC package, suitable for space-constrained applications.

Key Features

  • Low Power Consumption: The LTC1482IS8 is engineered to operate with very low quiescent current, making it ideal for battery-powered and portable applications where power efficiency is crucial.
  • High Data Rates: It supports data rates up to 2.5Mbps, enabling fast data communication which is essential for modern, high-performance systems.
  • Single 5V Supply: The device operates from a single 5V supply, simplifying power supply design and reducing the overall component count.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection ensures that the device operates within safe temperature ranges, enhancing the durability and longevity of the transceiver.
  • Driver Differential Outputs: The LTC1482IS8 can deliver differential output voltages of 1.5V, which is compliant with RS485 and RS422 requirements, even when loaded with up to 54Ω.
  • Receiver Input Sensitivity: The receiver can detect signals as low as 200mV, ensuring reliable data reception even under challenging conditions.

Applications

  • Industrial Control Systems
  • Networked Devices in Building Automation
  • Fieldbus Communications for Factory Automation
  • Instrumentation
  • Data Acquisition Systems

The LTC1482IS8 is a testament to Linear Technology's commitment to providing high-quality, robust communication solutions. Its combination of low power, high speed, and robust protection features make it a versatile choice for designers looking to implement RS485 or RS422 interfaces. Whether used in complex industrial environments or for simple point-to-point connections, the LTC1482IS8 delivers reliable performance that engineers can trust.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8766 $58.7660
24+ $4.8221 $115.7304
38+ $4.6708 $177.4904
52+ $4.5207 $235.0764
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess