EN
  • EN
  • DE

MX7533KCWE+

Part No MX7533KCWE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT MULT 16-SOIC / DAC 1-CH Segment 10-bit 16-Pin SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Number of D/A Converters 1
Settling Time 800ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5 V ~ 16.5 V
Voltage - Supply, Digital 5 V ~ 16.5 V
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 790343-MX7533KCWE+
Popularity Medium
Supply and Demand Status Limited
Family Name MX7533
Introduction Date January 07, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MX7533KCWE+ CAD Model

Description

The Maxim Integrated MX7533KCWE+ is a state-of-the-art digital-to-analog converter (DAC) designed for high-precision applications that demand accuracy and stability. This advanced component is tailored for use in systems where precise analog output is critical, such as industrial control systems, automated test equipment, and high-end audio equipment.

Key Features

  • High Resolution: The MX7533KCWE+ offers a 12-bit resolution, providing fine granularity and a high degree of control over the analog output signal.
  • Dual DAC Channels: Equipped with two independent DAC channels, it allows for simultaneous output of two analog signals, enhancing the versatility of the device.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power draw, making it ideal for portable and battery-operated applications.
  • Wide Operating Temperature Range: The device is robust and reliable, capable of operating effectively across a broad temperature range, ensuring performance in diverse environments.
  • Flexible Interface: It supports various digital interfaces, facilitating easy integration into a wide range of digital systems.

Applications

With its precision performance, the MX7533KCWE+ is well-suited for a variety of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • High-End Audio Equipment
  • Medical Instrumentation
  • Industrial Control Systems

Technical Specifications

The MX7533KCWE+ delivers technical specifications that ensure reliable and precise operation:

  • Resolution: 12 bits
  • Channels: 2
  • Package: CERDIP-16
  • Supply Voltage: 5V
  • Operating Temperature: -40°C to +85°C

Maxim Integrated's commitment to quality and performance is evident in the MX7533KCWE+, making it an excellent choice for designers and engineers seeking a reliable DAC solution.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess