EN
  • EN
  • DE

LTC1290DMJ

Part No LTC1290DMJ
Manufacturer Linear Technology
Description Single Chip 12-Bit Data Acquisition System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207339-LTC1290DMJ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1290DMJ CAD Model

Description

Linear Technology LTC1290DMJ Overview

The LTC1290DMJ is a versatile data acquisition system (DAS) component from Linear Technology, designed to cater to a wide array of applications requiring high-precision analog-to-digital conversion. This single-chip device integrates multiple functions, including a sample-and-hold, a multiplexer, and a serial interface, offering a comprehensive solution for data acquisition tasks.

Key Features

  • Integrated 12-Bit ADC: At the core of the LTC1290DMJ is a high-performance 12-bit analog-to-digital converter that ensures accurate and reliable digital representation of analog signals.
  • 8-Channel Multiplexer: The chip features an 8-channel single-ended input multiplexer or a 4-channel differential input, providing flexibility for interfacing with various sensors and signal sources.
  • Sample-and-Hold Circuit: The built-in sample-and-hold circuitry maintains signal integrity by capturing the analog signal at a specific moment, allowing for stable and noise-free conversion.
  • Serial Interface: Communication with microprocessors is streamlined through the LTC1290DMJ's serial interface, which supports both SPI and MICROWIRE protocols for easy integration into digital systems.
  • Single Supply Operation: This device is capable of operating from a single 5V supply, simplifying power management in embedded systems.

Applications

The LTC1290DMJ is ideal for applications that require multiple-channel data acquisition with high accuracy and low power consumption. Its applications span across various industries, including:

  • Industrial process control
  • Data logging systems
  • Medical instrumentation
  • Remote sensing
  • Robotics

Package and Reliability

The LTC1290DMJ comes in a robust 24-pin CERDIP (Ceramic Dual In-line Package) that ensures durability and reliability in harsh environments. Its operating temperature range from 0°C to 70°C makes it suitable for commercial-grade applications.

Conclusion

With its combination of precision, integration, and ease of use, the LTC1290DMJ from Linear Technology stands out as a powerful solution for designers looking to streamline their data acquisition systems. Its compact footprint and comprehensive feature set make it a versatile choice for a multitude of applications where accuracy and performance are paramount.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2541 $60.5082
5+ $24.8244 $124.1220
8+ $24.0483 $192.3864
10+ $23.2733 $232.7330
13+ $22.4971 $292.4623
18+ $20.1698 $363.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess