EN
  • EN
  • DE

LTC1294CCSW

Part No LTC1294CCSW
Manufacturer Linear Technology
Description Single Chip 12-Bit Data Acquisition System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207356-LTC1294CCSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1294CCSW CAD Model

Description

LTC1294CCSW: A High-Performance Data Acquisition Solution

The LTC1294CCSW from Linear Technology is a state-of-the-art data acquisition component designed for applications that demand high precision and ease of integration. This single-chip data acquisition system offers a 12-bit resolution with serial I/O, and an on-board sample and hold. The LTC1294CCSW is a versatile solution that caters to a wide range of applications, from process control to medical systems, where accurate data conversion is critical.

Key Features and Benefits

  • High Resolution: The LTC1294CCSW boasts a 12-bit successive approximation A/D converter, ensuring high-precision measurements for your data-intensive applications.
  • Single Supply Operation: Operating from a single 5V supply, this device simplifies power management in embedded systems, making it an efficient choice for battery-operated devices.
  • Multiple Input Channels: With eight analog input channels, users can monitor various parameters simultaneously, increasing the system's versatility and reducing the need for additional components.
  • Serial Interface: The inclusion of a serial I/O interface with SPI and MICROWIRE compatibility ensures easy integration with most microcontrollers, enhancing design flexibility and simplifying PCB layout.
  • Software-Selectable Input Ranges: The LTC1294CCSW provides users with the ability to select between unipolar and bipolar input ranges, offering adaptability to different signal levels.
  • On-Chip Sample and Hold: The integrated sample and hold function captures analog signals at a specific point in time, which is essential for accurate and stable measurements in fluctuating environments.

Applications

The versatile nature of the LTC1294CCSW makes it an ideal choice for a multitude of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Monitoring Devices
  • Industrial Automation

Linear Technology's LTC1294CCSW is designed to deliver high-performance data acquisition in a compact, surface-mount package, making it a prime selection for designers who require reliable and precise data conversion in space-constrained applications. Its robust feature set ensures that it can meet the stringent requirements of sophisticated electronic systems, providing a seamless and efficient solution for a wide array of data acquisition needs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess