EN
  • EN
  • DE

LTC1296CCSW#PBF

Part No LTC1296CCSW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DATA ACQ SYSTEM 12BIT 20-SOIC / 8-Channel Single ADC SAR 46.5ksps 12-bit Serial 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 46.5k
Data Interface Serial, Parallel
Operating Supply Voltage ±5V, 5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 781855-LTC1296CCSW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1296
Introduction Date February 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1296CCSW#PBF CAD Model

Description

Product Overview: LTC1296CCSW#PBF

The LTC1296CCSW#PBF is a high-performance data acquisition component manufactured by Linear Technology, a brand renowned for precision engineering in the field of analog integrated circuits. This product is designed to meet the rigorous demands of advanced digital systems where accuracy, speed, and reliability are paramount.

Key Features

  • Single Supply Operation: The LTC1296CCSW#PBF operates on a single 5V power supply, making it convenient for integration into systems without the need for dual power sources.
  • High-Speed 12-Bit A/D Converter: With a 12-bit analog-to-digital converter, this component delivers high-resolution data conversion, ensuring precise and accurate digital representation of analog signals.
  • Sample-and-Hold Circuit: The built-in sample-and-hold circuit provides stable input signal acquisition, which is critical for maintaining the integrity of the conversion process in dynamic environments.
  • Microprocessor Interface: It features an easy-to-use SPI and MICROWIRE compatible serial interface, allowing for seamless communication with a variety of microprocessors and microcontrollers.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1296CCSW#PBF minimizes energy usage, making it suitable for battery-powered applications and portable devices.
  • Industrial Temperature Range: It operates across an industrial temperature range, ensuring reliable performance under extreme conditions.

Applications

The LTC1296CCSW#PBF is versatile in its applications, suitable for use in systems such as:

  • Data acquisition systems
  • Process control
  • Instrumentation
  • Medical equipment
  • Battery-operated devices

Product Quality and Reliability

Linear Technology ensures that the LTC1296CCSW#PBF meets the highest standards of quality and reliability. The product is available in a 20-lead plastic surface mount SW package, providing robust physical protection and ease of mounting on printed circuit boards. It is an excellent choice for designers looking for a dependable A/D conversion solution that combines performance with long-term reliability.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess