The LTC1296CCSW is a high-performance, single-chip analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. Designed for precision data acquisition systems, this device offers a 12-bit resolution with a sample-and-hold circuit integrated on the chip, ensuring accurate and stable readings for critical applications.
Key Features
- Resolution: 12-bit successive approximation ADC, providing fine granularity for measurement.
- Sampling Rate: Offers a high-speed digital interface with a maximum sampling rate that ensures timely data capture for dynamic systems.
- Single Supply Operation: Operates from a single 5V power supply, simplifying power management in embedded systems.
- Input Range: The input range is 0V to 5V, making it suitable for a wide array of sensors and input signals.
- Low Power Consumption: Designed for power-sensitive applications, the LTC1296CCSW features a low power dissipation, preserving battery life in portable devices.
- Interface: Features a user-friendly SPI/MICROWIRE compatible serial interface, facilitating easy integration with microcontrollers and digital systems.
- Package: Comes in a compact 20-lead narrow body small outline package (SW), optimizing board space.
Applications
The LTC1296CCSW is versatile and can be employed in a variety of applications, including:
- Data acquisition systems
- Process control
- Industrial automation
- Medical instruments
- Battery-powered devices
- Instrumentation
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LTC1296CCSW is no exception. Each device is rigorously tested to ensure performance to specifications across temperature and supply variations. With its robust design and Linear Technology's reputation for reliability, the LTC1296CCSW is an excellent choice for precision ADC applications where accuracy and dependability are paramount.