EN
  • EN
  • DE

SIS962

Part No SIS962
Manufacturer SIS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SIS
Win Source Part Number 324266-SIS962
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIS962 CAD Model

Description

The SiS962 is a Southbridge chipset produced by SiS (Silicon Integrated Systems). It serves as the I/O controller on a motherboard, managing communication between the CPU (via the Northbridge) and slower peripherals. Key features include USB, IDE, audio, and PCI support.

Applications

  • Desktop PCs: Primarily found on desktop motherboards, providing connectivity for various peripherals.
  • Value-Oriented Systems: Often used in budget-friendly systems where cost-effectiveness is a priority.
  • Legacy System Support: Can be found in older systems requiring support for IDE hard drives and other legacy devices.

Features

  • USB 2.0 Support: Provides multiple USB 2.0 ports for high-speed data transfer.
  • IDE Controller: Includes an IDE controller for connecting ATA hard drives and optical drives.
  • AC'97 Audio Controller: Integrated AC'97 audio controller for sound output.
  • PCI Bus Support: Supports the PCI bus for connecting expansion cards.
  • LPC Interface: Utilizes the LPC (Low Pin Count) interface to communicate with the Super I/O chip for legacy functions.
  • Integrated LAN Controller (Optional): Some versions may include an integrated LAN controller for network connectivity.
  • DMA and Interrupt Controllers: Features DMA (Direct Memory Access) and interrupt controllers for efficient data handling.

Benefits

  • Enhanced USB Performance: USB 2.0 support provides significantly faster data transfer rates compared to USB 1.1.
  • Cost-Effective Solution: Offers a budget-friendly solution for I/O connectivity on motherboards.
  • Wide Compatibility: Compatible with a range of processors and operating systems.
  • Legacy Device Support: Supports older IDE devices, allowing for compatibility with legacy hardware.

Additional Details

The SiS962 interfaces with the Northbridge chipset via a dedicated interconnect, typically a proprietary SiS bus. It manages interrupt requests from connected devices and facilitates Direct Memory Access (DMA) for efficient data transfers. Power consumption is generally low. Driver support is crucial, and drivers are available for common operating systems like Windows. This southbridge chip is commonly found in older PCs built in the early to mid-2000s.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess