EN
  • EN
  • DE

AT24C02PI27

Part No AT24C02PI27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046276-AT24C02PI27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C02PI27 CAD Model

Description

Microchip Technology AT24C02PI27 - 2K I2C™ Serial EEPROM

The AT24C02PI27 is a 2-Kbit Electrically Erasable and Programmable Read-Only Memory (EEPROM) chip from the well-renowned manufacturer, Microchip Technology. This device is part of the industry-standard AT24C series and operates on the I2C serial interface, making it an excellent choice for applications that require low-power and low-voltage data storage solutions.

Key Features:

  • Memory Size: The AT24C02PI27 offers 2 Kbits (256 x 8) of memory, providing sufficient space for storing configuration settings, calibration data, or small application logs.
  • Interface: The device utilizes the I2C (Two-Wire) serial interface, which is widely used and ensures easy integration with most microcontrollers and processors.
  • Speed: It supports a data transfer rate of up to 1 MHz, allowing for rapid read and write operations, critical for performance-sensitive applications.
  • Voltage Range: This EEPROM operates within a voltage range of 1.7V to 5.5V, making it versatile for both low-voltage and standard applications.
  • Write Cycle Time: The AT24C02PI27 boasts a write cycle time of 5 ms (typical), enabling quick updates to the stored data.
  • Endurance: The EEPROM is rated for 1 million write cycles, ensuring a long lifespan even with frequent data changes.
  • Data Retention: Data retention is guaranteed for 100 years, providing a reliable storage solution over an extended period.
  • Package: The device is available in a PDIP (Plastic Dual In-line Package) form factor, which is suitable for through-hole mounting techniques.

The AT24C02PI27 is ideal for a multitude of applications that require non-volatile memory storage. It is commonly used in consumer electronics, automotive industries, smart cards, and other embedded systems where reliable and durable memory storage is crucial. Its I2C interface compatibility and wide voltage range make it a flexible choice for designers and engineers looking to incorporate stable memory storage into their systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess