EN
  • EN
  • DE

LTC1296DISW

Part No LTC1296DISW
Manufacturer Linear Technology
Description Single Chip 12-Bit Data Acquisition System
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207365-LTC1296DISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1296DISW CAD Model

Description

LTC1296DISW Product Overview

The LTC1296DISW from Linear Technology is a high-performance, single-chip data acquisition system that combines a serial I/O successive approximation A/D converter with precision sampling components. It is designed for applications requiring a high level of accuracy and reliability in the conversion of analog signals to digital form. This product is particularly well-suited for situations where space and power consumption are critical factors.

Key Features

  • High Resolution: The LTC1296DISW offers a 12-bit resolution, ensuring precise digital representation of analog inputs.
  • Serial Interface: Its Serial Peripheral Interface (SPI) allows for easy integration with microcontrollers and digital systems, minimizing the need for extensive wiring and simplifying PCB layout.
  • Low Power Consumption: With its power-efficient design, the LTC1296DISW is ideal for battery-operated and portable devices, helping to extend operational life.
  • Sample-and-Hold Circuit: The integrated sample-and-hold circuit ensures accurate sampling of analog signals, even in the presence of noise or fluctuating signals.
  • Single Supply Operation: The device operates from a single 5V supply, simplifying the power supply design and reducing the overall system complexity.
  • Versatile Analog Input: It can handle both single-ended and differential inputs, giving designers flexibility in configuring their systems.
  • Compact Package: Housed in a narrow 16-pin SO package, the LTC1296DISW saves valuable board space in space-constrained applications.

Applications

The LTC1296DISW is well-suited for a wide range of applications, including:

  • Portable Instrumentation
  • Data Logging Systems
  • Industrial Process Control
  • Medical Equipment
  • Remote Sensing

With its combination of high resolution, low power, and ease of use, the LTC1296DISW from Linear Technology is a compelling choice for designers looking to implement precise data acquisition in their systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess