EN
  • EN
  • DE

LTC1338INW#PBF

Part No LTC1338INW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 5V LOW PWR 28DIP / Quint Transmitter Triple Receiver RS-232 28-Pin PDIP W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 400mV
Data Rate 120KBd
Operating Supply Voltage 4.5 V ~ 5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 781876-LTC1338INW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1338
Introduction Date January 29, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1338INW#PBF CAD Model

Description

Product Overview: LTC1338INW#PBF

The LTC1338INW#PBF is a high-performance, versatile integrated circuit from Linear Technology, designed to provide robust and efficient communication solutions for various applications. This device is a multi-protocol transceiver that supports RS232, RS485, and RS422 standards, making it an ideal choice for systems that require reliable data transfer over long distances or in noisy environments.

Key Features

  • Multi-Protocol Support: Compatible with RS232, RS485, and RS422 communication standards, allowing for flexible use in different applications.
  • High Data Rates: Capable of handling data rates up to 10Mbps for RS485/RS422 and up to 120kbps for RS232, ensuring fast and efficient data communication.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1338INW#PBF consumes minimal power, which is critical for battery-operated and power-sensitive systems.
  • Integrated Protection: Features built-in electrostatic discharge (ESD) protection for enhanced reliability and longevity of the device.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range from 0°C to 70°C, suitable for industrial environments.
  • Flexible Supply Voltage: Supports a wide supply voltage range, accommodating various system requirements.

Applications

The LTC1338INW#PBF is designed for use in a wide array of applications where reliable communication is essential. This includes industrial control systems, networked devices, point-of-sale systems, and data acquisition units. Its multi-protocol support and robust design make it an excellent choice for complex environments where multiple communication standards are used.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1338INW#PBF is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The part number LTC1338INW#PBF also indicates that it comes in a wide body (NW) package, which is suitable for surface mount technology (SMT) assembly processes.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess