The LTC1347CG#PBF is a high-performance RS485/RS422 transceiver produced by Linear Technology, now part of Analog Devices. This device is designed to facilitate robust serial communication in harsh industrial environments. It is capable of achieving data rates up to 10Mbps while maintaining signal integrity and complying with the RS485 and RS422 standards for differential data transmission.
Key Features
- High-Speed Operation: Capable of data rates up to 10Mbps, the LTC1347CG#PBF is suitable for high-speed data communication applications.
- Differential Interface: The transceiver supports RS485 and RS422 differential signaling, providing improved noise immunity and allowing for long cable runs.
- Extended Temperature Range: It operates over a wide temperature range, making it suitable for industrial applications that may experience extreme temperatures.
- Low Power Consumption: Designed with power efficiency in mind, it helps to reduce the overall power consumption of the system.
- Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, enhancing its durability and reliability in electrically noisy environments.
Applications
The LTC1347CG#PBF is ideal for various applications where reliable data transmission is critical. These include:
- Industrial control systems
- Factory automation
- Building automation and HVAC systems
- Networked security systems
- Data acquisition systems
Product Specifications
Parameter
Value
Data Rate
Up to 10Mbps
Temperature Range
-40°C to +85°C
Power Supply Voltage
4.5V to 5.5V
Package Type
SSOP
The LTC1347CG#PBF transceiver's robust feature set and high level of integration make it an excellent choice for designers looking to implement reliable data communication in their systems with minimal design complexity.