EN
  • EN
  • DE

LTC1348CG#TR

Part No LTC1348CG#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828591-LTC1348CG#TR
Ultra Librarian 3D Model Ultra Librarian LTC1348CG#TR CAD Model

Description

Product Overview: LTC1348CG#TR

The LTC1348CG#TR is a high-performance transceiver from Linear Technology, designed for RS485/RS422 communication protocols. This integrated circuit is tailored for balanced transmission lines and offers full-duplex communication with a robust feature set that makes it a perfect fit for industrial, networking, and telecom applications where reliable data transmission is crucial.

Key Features

  • High Speed: The device supports data rates up to 5Mbps, enabling fast data communication for time-sensitive applications.
  • Thermal Protection: The LTC1348CG#TR comes with thermal shutdown protection, preventing damage from overheating and ensuring long-term reliability.
  • Low Power: Designed for power-sensitive applications, it operates with a low quiescent current, making it an energy-efficient choice for battery-powered systems.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that guarantees a known output if the inputs are open or shorted, thus ensuring the integrity of the system during fault conditions.
  • Extended Common Mode Range: The device can handle ±25V of common mode voltage, which is beyond the industry standard, providing flexibility in harsh electrical environments.

Applications

The LTC1348CG#TR's robustness and reliability make it suitable for a wide variety of applications, including:

  • Industrial Control Systems
  • Network Equipment
  • Data Acquisition Systems
  • Telecommunications Infrastructure
  • Building Automation

Quality and Packaging

Linear Technology ensures the highest quality for its components, and the LTC1348CG#TR is no exception. It is available in a 24-pin SSOP package, which is ideal for space-constrained applications. The part number suffix 'TR' indicates that the product is provided in tape and reel packaging, which facilitates automated pick-and-place assembly processes for high-volume production environments.

Conclusion

The LTC1348CG#TR transceiver from Linear Technology stands out with its combination of high-speed communication, low power consumption, and robust protection features. Its suitability for a broad range of applications and the convenience of its packaging make it a versatile and reliable choice for engineers and designers looking to implement RS485/RS422 communication protocols in their systems.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5752 $62.3008
8+ $12.7797 $102.2376
13+ $12.3803 $160.9439
17+ $11.9810 $203.6770
22+ $11.5816 $254.7952
29+ $10.3835 $301.1215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,732 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess