EN
  • EN
  • DE
  • IT

LTC1385CSW

Part No LTC1385CSW
Manufacturer Linear Technology
Description 3.3V Low Power EIA/TIA-562 Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207441-LTC1385CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1385CSW CAD Model

Description

Overview of LTC1385CSW

The LTC1385CSW is a versatile transceiver from Linear Technology, designed to facilitate communication in accordance with the RS232 protocol. This component is engineered to provide reliable serial data transfer while operating with a single 5V power supply, making it an ideal choice for a wide array of applications where power efficiency and space constraints are of paramount importance.

Key Features

  • Single 5V Supply: The LTC1385CSW operates on a single 5V supply, minimizing the need for multiple power sources and simplifying power management in system design.
  • Low Power Shutdown: It includes a low power shutdown mode which significantly reduces power consumption when the transceiver is not in active use, thereby extending battery life in portable applications.
  • 3-State Outputs: The transceiver's receiver outputs are 3-state capable, allowing for more flexible interface designs and the ability to connect multiple receivers to the same bus.
  • Electrostatic Discharge Protection: The LTC1385CSW is built to withstand electrostatic discharges, ensuring robust performance and enhanced durability in environments prone to static electricity.

Applications

The LTC1385CSW's compact size and efficient power usage make it suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Laptop computers and peripherals
  • Data acquisition systems
  • Industrial control systems
  • Point of sale (POS) equipment

Package and Quality

Encased in a 16-pin narrow SOIC package, the LTC1385CSW is designed with space-saving in mind, without compromising on functionality or reliability. It meets stringent quality standards, ensuring consistent performance and longevity across various environmental conditions.

Conclusion

The LTC1385CSW from Linear Technology stands out as a high-quality, low-power RS232 transceiver that is both robust and versatile. Its array of features and compact form factor make it an excellent choice for designers looking to implement reliable serial communication in their projects while maintaining efficiency and conserving board space.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.4086 $64.7634
47+ $2.7968 $131.4496
72+ $2.7101 $195.1272
99+ $2.6221 $259.5879
128+ $2.5355 $324.5440
171+ $2.2728 $388.6488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess