EN
  • EN
  • DE
  • IT

LTC1387CSW

Part No LTC1387CSW
Manufacturer Linear Technology
Description Single 5V RS232/RS485 Multiprotocol Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207446-LTC1387CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1387CSW CAD Model

Description

LTC1387CSW - Single 5V RS232/RS485 Multiprotocol Transceiver

The LTC1387CSW from Linear Technology is a versatile and robust integrated circuit designed to cater to the needs of communication interfaces requiring both RS232 and RS485 protocols. This multiprotocol transceiver operates from a single 5V supply, making it an ideal choice for systems that require efficient power management and minimal power consumption.

The LTC1387CSW features a convenient dual protocol interface capability, allowing users to switch between RS232 and RS485 modes with ease. This flexibility makes it suitable for a wide range of applications, including industrial control systems, point-of-sale terminals, and networked communication devices where varying communication standards are employed.

In RS232 mode, the LTC1387CSW can drive up to three RS232 loads, providing a robust connection for serial communication over longer distances than typical CMOS transceivers. Its RS485 mode supports the full-duplex operation, enabling simultaneous transmission and reception of data. This is particularly useful in network environments where data integrity and real-time communication are critical.

The device is housed in a 20-lead wide-body SOIC package, offering a compact footprint for space-constrained applications. The LTC1387CSW operates over the commercial temperature range, ensuring reliable performance across various operating conditions.

Key features of the LTC1387CSW include:

  • Single 5V Supply Operation
  • 1 Driver and 1 Receiver for RS232
  • 1 Driver and 1 Receiver for RS485/RS422
  • Low Operating Current: 2.5mA (Typical)
  • Guaranteed Data Rate: 120Kbps (RS232), 2.5Mbps (RS485)
  • ESD Protection for RS232 I/O Pins: ±10kV
  • Thermal Shutdown Protection
  • Pin-Selectable Automatic Power-Down Feature
  • Driver Output Short-Circuit Protection

With its robust feature set and multiprotocol support, the LTC1387CSW is an excellent choice for designers looking to create flexible, reliable, and efficient communication interfaces. Its protection features and low power consumption make it a durable and economical solution for modern electronic systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7501 $63.5002
5+ $26.0513 $130.2565
7+ $25.2372 $176.6604
10+ $24.4232 $244.2320
12+ $23.6090 $283.3080
16+ $21.1668 $338.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess