EN
  • EN
  • DE

LTC1403AIMSE#PBF

Part No LTC1403AIMSE#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 2.8MSPS 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 14
Sampling Rate 2.8M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP-EP
Win Source Part Number 020466-LTC1403AIMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1403AIMSE#PBF CAD Model

Description

Product Overview: LTC1403AIMSE#PBF

The LTC1403AIMSE#PBF is a high-performance, low-power, 14-bit, 2.8Msps analog-to-digital converter (ADC) from Linear Technology, engineered to meet the rigorous demands of precision data acquisition systems. This cutting-edge component is packaged in a compact 10-lead MSOP, making it an ideal choice for space-constrained applications that require high-speed data processing and accurate signal conversion.

Key Features

  • Resolution: 14-bit ADC offering high precision and accuracy.
  • Sampling Rate: Fast sampling rate of up to 2.8Msps (Mega-samples per second), enabling real-time data acquisition and processing.
  • No Pipeline Delay: The LTC1403AIMSE#PBF features no pipeline delay, which is crucial for control loop applications and systems requiring immediate data processing.
  • Low Power Consumption: Optimized for power-sensitive designs, it operates on a single 3V power supply, minimizing power usage without sacrificing performance.
  • Reference: An internal 2.048V reference voltage is provided, though an external reference can also be used to suit specific application requirements.
  • Interface: The device includes a user-friendly SPI-compatible serial interface, ensuring easy integration with a wide range of microcontrollers and digital systems.
  • Package: Encased in a small 10-lead MSOP package, the LTC1403AIMSE#PBF is designed for compact and portable applications.

Applications

The LTC1403AIMSE#PBF is suitable for various high-speed data acquisition tasks. Its applications span across medical imaging, industrial process control, scientific instrumentation, and communication systems. It is also well-suited for battery-powered devices, portable equipment, and any other systems where power efficiency and space savings are critical.

Performance and Quality

Linear Technology ensures that the LTC1403AIMSE#PBF meets the highest standards of performance and reliability. With its exceptional conversion accuracy, rapid sampling capabilities, and low power footprint, this ADC is designed to deliver top-notch performance for sophisticated electronic systems.

Integrating the LTC1403AIMSE#PBF into your design will not only enhance the precision and speed of your data acquisition but also contribute to a more efficient and compact system layout. Its robust feature set and high-quality build make it an excellent choice for designers looking to push the boundaries of their applications' capabilities.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9974 $79.9948
4+ $32.8184 $131.2736
5+ $31.7928 $158.9640
7+ $30.7673 $215.3711
9+ $29.7417 $267.6753
12+ $26.6650 $319.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess