EN
  • EN
  • DE

ATV75035KC

Part No ATV75035KC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021815-ATV75035KC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATV75035KC CAD Model

Description

The ATV75035KC from Microchip Technology is a versatile and robust programmable logic device (PLD) that offers designers a high-performance solution for a wide range of digital logic applications. This device is part of the Atmel SPLD/CPLD product family and is known for its reliability and ease of use.

Key Features:

  • High Density: The ATV75035KC boasts a high gate count, providing ample logic resources for complex digital designs. This makes it suitable for integrating multiple functions into a single chip, thus reducing board space and power consumption.
  • Electrically Erasable Programmable Read-Only Memory (EEPROM) Technology: This device leverages EEPROM technology, allowing for easy reprogramming and updates to the logic configuration. This feature is particularly useful for prototyping and iterative design processes.
  • High-Speed Performance: With fast propagation delays and high clock speeds, the ATV75035KC is designed to meet the requirements of high-speed data processing and real-time computing applications.
  • Low Power Consumption: Microchip's focus on power efficiency ensures that the ATV75035KC operates with minimal power, making it ideal for portable and battery-powered devices.
  • Flexible I/O Architecture: The device features a flexible input/output architecture that supports various voltage levels, enabling it to interface with a wide range of digital components and systems.
  • Security Features: The ATV75035KC includes security features to protect against unauthorized access and copying of the device configuration, ensuring the integrity of your designs.

Applications:

The versatility of the ATV75035KC makes it suitable for an array of applications, including:

  • Automotive control systems
  • Industrial automation
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices

Conclusion:

With its combination of high density, speed, and low power consumption, the ATV75035KC from Microchip Technology is an excellent choice for designers looking to create compact, efficient, and high-performing digital systems. Its reprogrammable nature and robust security features further enhance its appeal in a market that demands flexibility and protection against intellectual property theft.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess