EN
  • EN
  • DE

LTC1430ACGN#PBF

Part No LTC1430ACGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR STEP-DWN 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Controller, Intel Pentium II, AMD-K6
Voltage - Input 4 V to 8 V
Number of Outputs 1
Output Voltage 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 131801-LTC1430ACGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1430ACGN#PBF CAD Model

Description

Linear Technology's LTC1430ACGN#PBF: High-Efficiency Step-Down Switching Regulator

The LTC1430ACGN#PBF is a versatile and high-performance step-down switching regulator from Linear Technology, designed to deliver efficiency and reliability for a wide range of power management applications. This device is part of the LTC1430 series, known for their robust design and precision in converting higher input voltages to lower output voltages with minimal power loss.

Key Features

  • High Efficiency: The LTC1430ACGN#PBF is capable of converting input voltages ranging from 4.5V to 36V down to a lower output voltage, which is adjustable from 1.25V up to the input voltage minus the dropout, ensuring efficient power usage across various conditions.
  • Output Current: It can deliver output currents up to 500mA, making it suitable for moderate to high power applications.
  • Stable Operation: The device includes a fixed frequency current mode architecture that ensures stable operation over a wide range of supply and output voltages.
  • Protection Features: It incorporates features like overcurrent protection and thermal shutdown, which safeguard the device and the system it powers from potential damage due to abnormal operating conditions.
  • Low Dropout Operation: The LTC1430ACGN#PBF is optimized for low dropout performance, which enhances efficiency, particularly when the input-to-output voltage differential is small.

Applications

The LTC1430ACGN#PBF is ideal for a variety of applications that require efficient voltage regulation, including but not limited to:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Battery-Powered Devices

Package and Quality

This component is available in a 16-pin narrow SSOP package, designated by the 'GN' suffix in the part number, which offers a compact footprint for space-constrained applications. The #PBF indicates that this part is lead-free (Pb-free), adhering to environmental standards and regulations for electronic components.

The LTC1430ACGN#PBF by Linear Technology is a testament to the company's commitment to providing high-quality, efficient, and reliable power management solutions that cater to the evolving needs of modern electronic systems.

You May Also Be Interested in

STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.0852 $59.0852
3+ $48.4800 $145.4400
4+ $46.9646 $187.8584
6+ $45.4504 $272.7024
7+ $43.9350 $307.5450
9+ $39.3901 $354.5109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess