EN
  • EN
  • DE

LTC1404IS8

Part No LTC1404IS8
Manufacturer Linear Technology
Description Complete SO-8, 12-Bit, 600ksps ADC with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207471-LTC1404IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1404IS8 CAD Model

Description

Linear Technology LTC1404IS8: A High-Performance Analog-to-Digital Converter

The LTC1404IS8 is a state-of-the-art, 12-bit, 105ksps analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. Designed for high-speed and high-accuracy applications, this ADC offers a compelling solution for engineers looking to integrate precise data conversion into their designs. The LTC1404IS8 comes in a compact SO-8 package, making it ideal for space-constrained applications.

Key Features

  • Resolution: The LTC1404IS8 features a 12-bit resolution, providing fine granularity for analog signal conversion.
  • Sampling Rate: With a sampling rate of up to 105ksps (kilo samples per second), it ensures rapid data acquisition, suitable for high-speed systems.
  • Single 5V Supply: It operates on a single 5V supply, simplifying power management in mixed-voltage systems.
  • Low Power Consumption: The device is optimized for low power consumption, making it a good fit for battery-powered or energy-efficient applications.
  • Automatic Shutdown: An automatic shutdown feature reduces power consumption during idle periods.
  • Software-Compatible Serial Interface: The LTC1404IS8 includes a SPI/MICROWIRE compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • No External Components Required: The internal sample-and-hold circuit eliminates the need for external components, reducing the overall design footprint and complexity.

Applications

The LTC1404IS8 is versatile and can be employed in a variety of applications that require high-speed and precise data acquisition. Some typical applications include:

  • Medical instrumentation
  • Industrial process control
  • Data acquisition systems
  • Portable instrumentation
  • Communications systems

With its high-speed performance, low power consumption, and ease of use, the LTC1404IS8 ADC from Linear Technology is an excellent choice for designers who need reliable and accurate analog-to-digital conversion in their electronic projects. Its small form factor and high level of integration make it a valuable component in any precision data acquisition or control system.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7514 $59.0056
10+ $12.1039 $121.0390
15+ $11.7256 $175.8840
21+ $11.3473 $238.2933
27+ $10.9690 $296.1630
36+ $9.8344 $354.0384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess