EN
  • EN
  • DE

LTC1407ACMSE#PBF

Part No LTC1407ACMSE#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 3MSPS 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 14
Sampling Rate 3M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating 0°C to 70°C
Case / Package 10-MSOP-EP
Win Source Part Number 1060632-LTC1407ACMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1407ACMSE#PBF CAD Model

Description

The LTC1407ACMSE#PBF is a high-performance, dual 14-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This ADC features a simultaneous sampling rate of up to 3Msps, making it an excellent choice for applications that require high-speed data acquisition without sacrificing precision and accuracy.

Key Features

  • Resolution: 14 bits, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: Dual channel simultaneous sampling at 3Msps, ideal for high-speed applications such as medical imaging, data acquisition systems, and communication systems.
  • Input Range: The input range is flexible, with a pseudo-differential unipolar input range that ensures compatibility with various signal types.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1407ACMSE#PBF consumes only 13mW per channel at 3Msps, which helps to minimize power requirements and heat generation.
  • Serial Interface: The serial I/O port enables easy interfacing with microcontrollers and digital signal processors, offering a SPI/MICROWIRE™ compatible, 3-wire serial interface.
  • Package: Comes in a compact 10-lead MSOP package, which is suitable for space-constrained applications while still providing excellent thermal performance.
  • Multiple Operating Modes: Includes a nap and sleep mode, allowing for further power savings when the device is not in active conversion.

Applications

The LTC1407ACMSE#PBF is versatile and can be used in a variety of applications that require high-speed, accurate data conversion. It is especially well-suited for:

  • Medical Imaging Systems
  • Industrial Process Control
  • High-speed Data Acquisition Systems
  • Communication Systems
  • Instrumentation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1407ACMSE#PBF is no exception. It is designed and manufactured to meet the high standards expected from a leading semiconductor company, ensuring reliability and performance for critical applications.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3086 $52.6172
5+ $21.5866 $107.9330
8+ $20.9120 $167.2960
10+ $20.2374 $202.3740
13+ $19.5628 $254.3164
18+ $17.5391 $315.7038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 315 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess