EN
  • EN
  • DE

LTC1407CS8

Part No LTC1407CS8
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Linear Technology
Win Source Part Number 303129-LTC1407CS8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1407CS8 CAD Model

Description

Product Overview: LTC1407CS8 by Linear Technology

The LTC1407CS8 is a high-performance, dual-channel, 14-bit, 3Msps Analog-to-Digital Converter (ADC) designed to provide precision and speed for a wide range of applications. Manufactured by Linear Technology, a leader in analog integrated circuits, the LTC1407CS8 is engineered to deliver exceptional performance with low noise and high accuracy.

Key Features:

  • Resolution: The device boasts a 14-bit resolution, ensuring detailed and accurate digital representations of the input analog signals.
  • Sampling Rate: With a sampling rate of up to 3Msps (mega samples per second), the LTC1407CS8 is capable of capturing high-frequency signals without losing fidelity.
  • Dual Channels: It features two simultaneous sampling ADC channels, allowing for the efficient processing of stereo audio signals or other dual-signal applications.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1407CS8 operates with a low power consumption, making it suitable for battery-powered devices and portable applications.
  • Small Package: The device comes in a compact 16-lead narrow SO package (CS8), minimizing the required board space and making it ideal for space-constrained applications.
  • No Pipeline Delay: The ADC operates without pipeline delay, which is critical for real-time data acquisition systems that require immediate processing and response.

Applications:

The LTC1407CS8 is versatile and can be used in a variety of applications, including:

  • Medical Imaging Systems
  • High-speed Data Acquisition
  • Communications Systems
  • Instrumentation
  • Digital Signal Processing
  • Automotive Electronics

Technical Specifications:

The LTC1407CS8 operates with a single 5V supply and features an SPI/MICROWIRE compatible serial I/O, and can be configured to use either an internal or external reference. The input range can be programmed to be unipolar or bipolar, providing additional flexibility for different signal requirements.

For engineers and designers looking for a high-speed, dual-channel ADC with excellent performance, the LTC1407CS8 from Linear Technology is a reliable choice that combines functionality, efficiency, and precision in a small package.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess