EN
  • EN
  • DE

LTC1415CG#PBR

Part No LTC1415CG#PBR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SSOP28
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746954-LTC1415CG#PBR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1415CG#PBR CAD Model

Description

The LTC1415CG#PBR is a high-performance, low-power, 12-bit, 1.5Msps analog-to-digital converter (ADC) produced by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This precision ADC is designed to offer excellent dynamic performance with easy-to-use features, making it an ideal choice for a wide range of applications including medical instruments, industrial process control, and data acquisition systems.

Key Features:

  • High-Speed Operation: With a sampling rate of up to 1.5 megasamples per second (Msps), the LTC1415CG#PBR provides the speed necessary for high-bandwidth applications.
  • 12-Bit Resolution: The 12-bit resolution ensures accurate and precise digital representation of the analog input signal.
  • Low Power Consumption: Its low power design makes it suitable for battery-powered devices and applications where power efficiency is critical.
  • Single 5V Supply: The device operates from a single 5V supply, simplifying power supply requirements.
  • Flexible Input Range: The ADC features a flexible input range that includes both unipolar and bipolar modes, providing versatility in interfacing with different signal sources.
  • No Missing Codes: Guaranteed no missing codes over temperature ensures reliable performance across various operating conditions.
  • Shutdown Mode: A shutdown mode reduces power consumption when the ADC is not in active use.
  • Small Package: Available in a compact 28-lead SSOP package, the LTC1415CG#PBR is designed to save space on printed circuit boards.

Applications:

  • Medical Imaging Systems
  • Industrial Process Controls
  • Data Acquisition Systems
  • Instrumentation
  • Communication Systems

The LTC1415CG#PBR is recognized for its combination of speed, precision, and power efficiency, making it a robust solution for designers looking to enhance the performance of their digital data systems. Linear Technology ensures that this ADC meets the rigorous demands of modern electronic systems, providing both reliability and high-quality analog-to-digital conversion capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7288 $62.1864
7+ $17.0085 $119.0595
11+ $16.4772 $181.2492
15+ $15.9459 $239.1885
19+ $15.4135 $292.8565
26+ $13.8196 $359.3096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess