EN
  • EN
  • DE

LTC1438CG-ADJ#TRPBF

Part No LTC1438CG-ADJ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SSOP
Win Source Part Number 119825-LTC1438CG-ADJ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1438CG-ADJ#TRPBF CAD Model

Description

LTC1438CG-ADJ#TRPBF - High Efficiency Dual Synchronous Step-Down DC/DC Controller

The LTC1438CG-ADJ#TRPBF is a sophisticated dual synchronous step-down DC/DC controller from Linear Technology, designed to deliver high efficiency power conversion for a wide range of applications. This component is particularly suited for systems that require stable and reliable power distribution, such as telecommunications, networking, and industrial equipment.

Featuring a wide input voltage range from 4.5V to 36V, the LTC1438CG-ADJ#TRPBF can accommodate a variety of power sources, including standard 5V, 12V, and 24V rails. It is capable of driving large MOSFETs for higher current applications, and its high switching frequency, which can be programmed up to 300kHz, allows for the use of smaller, less expensive inductors and capacitors, reducing overall system cost and size.

The LTC1438CG-ADJ#TRPBF offers an adjustable output voltage, which can be set with external resistors, giving designers the flexibility to tailor the power supply to specific requirements. Its current mode operation provides excellent line and load transient response, ensuring a stable output even under changing conditions.

One of the key features of this device is its Burst Mode® operation, which enhances efficiency at light loads by reducing the switching frequency and minimizing quiescent current. This makes it an ideal choice for battery-powered applications where extending run time is critical. Additionally, the LTC1438CG-ADJ#TRPBF includes a tracking feature that allows for the controlled startup of each channel, further improving system reliability and performance.

The LTC1438CG-ADJ#TRPBF is packaged in a 36-lead SSOP, providing a compact solution for space-constrained applications. It also includes a range of protective features such as overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring the safety and longevity of the end application.

Overall, the LTC1438CG-ADJ#TRPBF by Linear Technology is a powerful, versatile, and reliable component for managing dual power rails in complex electronic systems, offering both performance and ease of use for engineers and designers.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3643 $69.4572
9+ $14.2469 $128.2221
13+ $13.8023 $179.4299
18+ $13.3564 $240.4152
23+ $12.9117 $296.9691
30+ $11.5766 $347.2980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess