EN
  • EN
  • DE

LTC1418ACG

Part No LTC1418ACG
Manufacturer Linear Technology
Description Low Power, 14-Bit, 200ksps ADC with Serial and Parallel I/O
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207504-LTC1418ACG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1418ACG CAD Model

Description

The LTC1418ACG is a high-performance, 14-bit analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices. It offers a unique combination of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications that require precise digital representation of analog signals.

Key Features

  • Resolution: The LTC1418ACG provides 14-bit resolution, allowing for fine detail in the digital representation of analog inputs.
  • Sampling Rate: It features a fast sampling rate of up to 400 kilosamples per second (ksps), enabling it to handle high-speed signals without significant latency.
  • Low Power Consumption: Designed for efficiency, the LTC1418ACG consumes a low amount of power, which is critical for battery-powered and portable applications.
  • No Missing Codes: The device guarantees no missing codes over its full operating temperature range, ensuring reliable performance in various conditions.
  • Single 5V Supply: The LTC1418ACG operates on a single 5V supply, simplifying power supply design and reducing system complexity.
  • Flexible Interface: It includes a parallel interface that can be configured for either byte or word operation, providing versatility in connecting to microprocessors or digital signal processors (DSPs).
  • Automatic Sleep Mode: An automatic sleep mode reduces power consumption between conversions, making it even more energy-efficient.

Applications

The LTC1418ACG is well-suited for various high-speed data acquisition systems, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • High-speed Data Acquisition
  • Instrumentation
  • Communications Systems

Package Information

The LTC1418ACG comes in a 28-pin SSOP package, which is compact and ideal for space-constrained applications. Its small footprint allows for integration into tight PCB layouts without sacrificing performance or functionality.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1418ACG is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2781 $65.1124
9+ $13.3564 $120.2076
14+ $12.9392 $181.1488
19+ $12.5217 $237.9123
24+ $12.1043 $290.5032
32+ $10.8521 $347.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess