EN
  • EN
  • DE

LTC1421IG-2.5#TRPBF

Part No LTC1421IG-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP 24-SSOP / Hot Swap Controller 2-CH 12V N-Channel Positive Low Voltage 24-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications General
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Operating Supply Voltage 3 V ~ 12 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.5mA
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Feature Pins /CON1, /CON2, COMP-, COMP+, COMPOUT, CPON, DISABLE, /FAULT, FB, /POR, PWRGD, RAMP, REF, /RESET, SETHI, SETLO
Win Source Part Number 781941-LTC1421IG-2.5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1421
Introduction Date October 22, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1421IG-2.5#TRPBF CAD Model

Description

LTC1421IG-2.5#TRPBF - Hot Swap Controller

The LTC1421IG-2.5#TRPBF is a sophisticated hot swap controller designed by Linear Technology, now part of Analog Devices, that enables safe board insertion and removal from a live backplane. This component is specifically engineered to regulate the inrush current to prevent the system voltage from drooping, thereby ensuring a stable and reliable power-up sequence for electronic devices.

This hot swap controller operates with a supply voltage of 2.5V, making it suitable for low voltage applications. The LTC1421IG-2.5#TRPBF comes in a 16-pin narrow SSOP package and features a lead-free finish, adhering to the RoHS standards, which makes it an environmentally friendly choice for modern electronic designs.

The device offers an array of features that enhance its performance and reliability. It includes an adjustable current limit, which allows users to set the maximum inrush current according to the requirements of their specific application. This is a critical feature for protecting both the hot swap controller and the system it is installed in from potential damage caused by overcurrent conditions.

Moreover, the LTC1421IG-2.5#TRPBF is equipped with an adjustable circuit breaker function. This feature provides an additional layer of protection by disconnecting the load in the event of a prolonged overcurrent condition. The controller also has a built-in timer that ensures the circuit breaker function activates only when necessary, avoiding unnecessary system interruptions.

The controller's undervoltage and overvoltage lockout capabilities ensure that the device only operates within a safe voltage range, protecting downstream circuits from voltage anomalies. Additionally, the LTC1421IG-2.5#TRPBF includes status outputs that can be utilized to drive external LEDs or to interface with a microcontroller, providing real-time diagnostic feedback regarding the power status and fault conditions.

With its robust feature set and compact form factor, the LTC1421IG-2.5#TRPBF is an ideal solution for applications such as servers, telecommunications, and industrial systems, where reliable power management and circuit protection are of paramount importance.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess