EN
  • EN
  • DE

TLC5911PZPG4

Part No TLC5911PZPG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 80MA 100HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 5.5V
Output Voltage 15V
Channel Output Current 80mA
Frequency 20MHz
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 100-HTQFP (14x14)
Win Source Part Number 043156-TLC5911PZPG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5911PZPG4 CAD Model

Description

Texas Instruments TLC5911PZPG4 Product Overview

The TLC5911PZPG4 is a high-performance, constant-current LED sink driver from Texas Instruments, designed to provide a comprehensive solution for LED display applications. This integrated circuit (IC) is specifically engineered to meet the needs of medium-to-large scale LED panel displays, offering precise current control, system reliability, and enhanced visual performance.

The TLC5911PZPG4 comes in a HTSSOP-48 package, which is well-suited for space-constrained applications. It is capable of driving up to 16 channels of LEDs with constant current outputs, ensuring uniform brightness across the display. Each channel can be programmed with a 128-step grayscale PWM control, allowing for fine-tuning of the brightness levels and enabling smooth transitions and gradients for high-quality image and video display.

One of the key features of this LED driver is its error detection system, which includes both LED open detection and LED short detection. This ensures that any faults in the LED array are quickly identified and managed, maintaining the integrity and longevity of the display. Moreover, the TLC5911PZPG4 supports a 30 MHz data transfer rate, enabling high-speed communication and swift refresh rates for dynamic content display.

The device operates on a supply voltage ranging from 3.0V to 5.5V, making it versatile for various power supply configurations. Additionally, it includes a thermal shutdown feature to protect the IC under high-temperature conditions, further enhancing its reliability.

The TLC5911PZPG4 also features a flexible interface that is compatible with various microcontrollers and processors, simplifying the integration process into existing systems. With its robust design and comprehensive feature set, the TLC5911PZPG4 is an excellent choice for developers and manufacturers looking to create high-quality, reliable LED displays for commercial, industrial, or entertainment purposes.

Overall, the Texas Instruments TLC5911PZPG4 LED driver is a testament to the company's commitment to providing advanced solutions for the ever-evolving electronics market.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3284 $51.6420
12+ $8.4746 $101.6952
19+ $8.2098 $155.9862
26+ $7.9450 $206.5700
33+ $7.6801 $253.4433
44+ $6.8856 $302.9664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess