EN
  • EN
  • DE

LTC1424IS85

Part No LTC1424IS85
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071968-LTC1424IS85
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1424IS85 CAD Model

Description

The LTC1424IS8-5 is a robust, high-performance integrated circuit (IC) designed and manufactured by Linear Technology, now part of Analog Devices. This IC is specifically engineered to provide a secure and efficient power management solution for electronic devices and systems.

Key Features

  • Voltage Regulation: The LTC1424IS8-5 offers precise 5V voltage regulation, ensuring stable operation for sensitive electronic components that require a consistent power supply.
  • Power Supply Monitoring: This IC includes a power supply monitoring feature that safeguards the system against undervoltage conditions, enhancing the reliability and longevity of the device it powers.
  • High Accuracy: The LTC1424IS8-5 boasts high accuracy in voltage regulation, which is critical for the performance of high-precision electronic circuits.
  • Low Quiescent Current: With its low quiescent current, this IC minimizes power consumption when in standby mode, making it an energy-efficient choice for battery-powered applications.
  • Thermal Protection: The device includes built-in thermal protection that prevents damage from overheating, contributing to safe operation under various conditions.
  • Robust Packaging: Housed in an 8-lead SOIC package, the LTC1424IS8-5 is designed for durability and ease of integration into a wide range of electronic systems.

Applications

The LTC1424IS8-5 is versatile and can be used in multiple applications, such as:

  • Computer Systems
  • Telecommunications Equipment
  • Portable Battery-Powered Devices
  • Industrial Control Systems
  • Automotive Electronics

Conclusion

In conclusion, the LTC1424IS8-5 from Linear Technology is a reliable and efficient solution for managing power in electronic devices. Its combination of voltage regulation, power monitoring, and protective features make it an essential component for engineers looking to enhance system reliability and performance.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess