The LTC1429CS8-4, crafted by the renowned Linear Technology, is a cutting-edge digital-to-analog converter (DAC) designed for applications that demand high precision and stability. This device is part of Linear Technology's family of micropower DACs that offer outstanding performance in a compact package.
Key Features:
- Resolution: The LTC1429CS8-4 boasts an impressive 8-bit resolution which allows for fine-grained analog output.
- Voltage Output: This DAC provides a 4.096V full-scale output, ensuring compatibility with a wide range of sensors and actuators.
- Low Power Consumption: Designed for power-sensitive applications, it operates with a very low static supply current, making it ideal for battery-operated devices.
- Interface: It features a simple 3-wire serial interface that is SPI and MICROWIRE compatible, allowing for easy integration into existing digital systems.
- Package: The LTC1429CS8-4 comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications.
- Stability: With its built-in rail-to-rail output buffer, this DAC ensures stable performance over the entire output voltage range.
Applications:
The versatility of the LTC1429CS8-4 makes it an excellent choice for a variety of applications, including:
- Process Control Systems
- Data Acquisition Systems
- Digital Offset and Gain Adjustment
- Portable Instrumentation
- Automotive Systems
Technical Specifications:
| Parameter |
Value |
| Resolution |
8 Bits |
| Output Voltage |
4.096V |
| Supply Current |
160µA |
| Package |
8-lead SOIC |
For those seeking precision digital control over their analog systems, the LTC1429CS8-4 from Linear Technology stands out as a robust and reliable choice that combines performance with practicality.