EN
  • EN
  • DE

LTC1430CS/TR

Part No LTC1430CS/TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR STEP-DWN 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, Intel Pentium
Voltage - Input 4 V to 8 V
Number of Outputs 1
Output Voltage 3.3V, Adj
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 072463-LTC1430CS/TR
Ultra Librarian 3D Model Ultra Librarian LTC1430CS/TR CAD Model

Description

The LTC1430CS/TR from Linear Technology is a high-performance step-down switching regulator designed to provide efficient power conversion for a wide range of applications. As part of Linear Technology's line of power management integrated circuits, this regulator is engineered to deliver stable and reliable operation, making it an ideal choice for designers seeking a robust power solution.

Key Features

  • Output Voltage Range: The LTC1430CS/TR offers an adjustable output voltage range, which can be set from 2.5V to the maximum input voltage, providing versatility for different circuit requirements.
  • High Efficiency: With its advanced design, this regulator maintains high efficiency, which helps to minimize heat generation and improve overall system performance.
  • Switching Frequency: The device operates at a fixed frequency of 150kHz, allowing for the use of small, low-cost inductors and capacitors while reducing noise that can interfere with sensitive electronic circuits.
  • Current Mode Operation: The LTC1430CS/TR's current mode operation provides excellent line and load transient response, as well as cycle-by-cycle current limiting for enhanced protection.
  • Synchronization Capability: It can be synchronized to an external clock, which is beneficial in applications requiring noise-sensitive or RF systems.
  • Built-in Protection Features: The device includes overcurrent protection, thermal shutdown, and a soft-start feature to ensure safe operation under various conditions.

Applications

The LTC1430CS/TR is suitable for a variety of applications, including:

  • Portable electronics
  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Computer systems

With its compact surface-mount package, the LTC1430CS/TR is designed for space-constrained environments, offering a high-density power solution that can be easily integrated into a range of electronic assemblies.

Conclusion

The Linear Technology LTC1430CS/TR step-down switching regulator is a versatile and efficient solution for modern electronics requiring stable and compact power management. Its combination of features and protections makes it an excellent choice for designers looking to enhance the performance and reliability of their power supply systems.

You May Also Be Interested in

Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess