EN
  • EN
  • DE

LTC1430CS8#TRPBF

Part No LTC1430CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR STEP-DWN 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, Intel Pentium
Voltage - Input 4 V to 8 V
Number of Outputs 1
Output Voltage 3.3V, Adj
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 109418-LTC1430CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1430CS8#TRPBF CAD Model

Description

The LTC1430CS8#TRPBF is a high-performance, Current Mode PWM Controller designed by Linear Technology, now part of Analog Devices. This integrated circuit (IC) is specifically engineered to deliver efficient power management and conversion for a wide range of applications, including telecommunications, portable devices, and computer systems.

Key Features

  • High Frequency Operation: The LTC1430CS8#TRPBF can operate at a switching frequency up to 500kHz, allowing for smaller external components and a more compact overall power supply design.
  • Current Mode Control: This control method provides excellent line and load transient response, as well as cycle-by-cycle current limiting which enhances the protection of the power supply components.
  • Low Start-Up Current: The device has a low start-up current of under 200μA, which is crucial for battery-powered applications where preserving energy is paramount.
  • Built-In Soft-Start: The soft-start feature limits the inrush current during the startup phase, which helps prevent component stress and extends the life of the power supply.
  • Automatic Burst Mode® Operation: This proprietary technology reduces quiescent current under light load conditions, thereby improving efficiency and battery life in portable applications.

Package and Availability

The LTC1430CS8#TRPBF comes in an 8-lead SOIC package, which is well-suited for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production. The part is available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated pick-and-place manufacturing processes.

Applications

With its robust feature set, the LTC1430CS8#TRPBF is an ideal choice for various applications, including:

  • DC/DC Converters
  • Portable Power Devices
  • Telecommunication Systems
  • Computer and Server Power Supplies
  • Industrial Power Systems

Conclusion

The LTC1430CS8#TRPBF PWM Controller from Linear Technology is a versatile and efficient solution for modern power supply designs. Its advanced features and high-frequency operation make it a leading choice for engineers seeking performance and reliability. Whether for portable gadgets or industrial machinery, this IC ensures a stable and efficient power management system.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess