EN
  • EN
  • DE

LTC1433CGN#PBF

Part No LTC1433CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/PROG 0.45A 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 13.5V
Nominal Output Voltage (Min/Fixed) 1.19V (3.3V, 5V)
Maximum Output Voltage 12V
Output Current 450mA
Frequency - Switching Up to 700kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 125441-LTC1433CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1433CGN#PBF CAD Model

Description

Product Overview: LTC1433CGN#PBF

The LTC1433CGN#PBF is a high-performance, low dropout linear regulator (LDO) designed and manufactured by Linear Technology, a brand renowned for its reliable and cutting-edge power management solutions. This component is engineered to deliver a stable and precise output voltage, making it an ideal choice for sensitive electronic applications requiring consistent power supply.

Key Features

  • Output Voltage Range: The LTC1433CGN#PBF offers an adjustable output voltage range, which can be set by the user with external resistors to meet the specific requirements of the application.
  • Low Dropout Voltage: With its low dropout design, this regulator operates efficiently even when the input-to-output voltage differential is minimal, ensuring a stable output even under low input voltage conditions.
  • High Output Current: Capable of delivering a significant amount of current to the load, this LDO is suitable for powering a wide array of devices and circuits.
  • Thermal Protection: The device includes built-in thermal protection that safeguards the regulator from potential damage due to overheating, enhancing its reliability and lifespan.
  • Noise Reduction: The LTC1433CGN#PBF is designed to minimize output noise, a critical feature for applications such as precision instrumentation and audio equipment where signal integrity is paramount.
  • Package Type: The product comes in a 16-pin narrow SSOP package, which is compact and suitable for space-constrained applications.

Applications

The LTC1433CGN#PBF is versatile and can be used in various applications, including but not limited to:

  • Telecommunications
  • Portable Electronics
  • Medical Devices
  • Industrial Equipment
  • Automotive Systems

Quality and Reliability

Linear Technology ensures that the LTC1433CGN#PBF meets the highest quality and reliability standards. The product is designed to perform consistently over a wide range of temperatures and operating conditions, making it a trustworthy choice for critical applications.

Conclusion

For designers seeking a robust and flexible power management solution, the LTC1433CGN#PBF from Linear Technology stands out as a top choice. Its combination of adjustable output, low dropout voltage, high current capability, thermal protection, and noise reduction features make it a highly adaptable component for a diverse range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2743 $93.2743
2+ $90.3603 $180.7206
3+ $87.4451 $262.3353
4+ $84.5298 $338.1192
5+ $75.7853 $378.9265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess