EN
  • EN
  • DE

LTC1433IGN#TRPBF

Part No LTC1433IGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/PROG 0.45A 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 13.5V
Nominal Output Voltage (Min/Fixed) 1.19V (3.3V, 5V)
Maximum Output Voltage 12V
Output Current 450mA
Frequency - Switching Up to 700kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 103760-LTC1433IGN#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1433IGN#TRPBF CAD Model

Description

Linear Technology LTC1433IGN#TRPBF Product Overview

The LTC1433IGN#TRPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to deliver precision voltage regulation in a wide array of electronic applications. This component is especially suitable for systems that demand stable and reliable power supply under varying conditions. With its robust design and advanced features, the LTC1433IGN#TRPBF ensures efficient operation, making it a preferred choice for designers looking to optimize power management in their circuit designs.

Key Features

  • Precision Output Voltage: The LTC1433IGN#TRPBF provides an accurate and stable output voltage, which is critical for sensitive electronic devices that require a consistent power supply to function correctly.
  • Low Dropout Voltage: This LDO regulator operates with a minimal difference between the input and output voltage, which enhances efficiency and allows for better performance even when the supply voltage is close to the output voltage.
  • Adjustable Output: The output voltage can be set to the desired level using external resistors, offering flexibility and customization to meet specific requirements of various applications.
  • Thermal Protection: The device includes built-in thermal shutdown functionality, which protects the regulator from damage due to excessive heat and ensures reliable operation over a range of temperature conditions.
  • Current Limiting: The LTC1433IGN#TRPBF is equipped with current limiting features to prevent overcurrent conditions that could potentially harm the power supply and the load.
  • Surface-Mount Package: Packaged in a 16-lead SSOP, the LTC1433IGN#TRPBF is designed for surface mounting, which saves space on the PCB and is ideal for compact electronic assemblies.

Applications

The LTC1433IGN#TRPBF is versatile and can be used in a variety of applications where precise voltage regulation is essential. It is particularly well-suited for:

  • Portable Electronics
  • Microprocessor Power Supplies
  • Battery-Powered Devices
  • Industrial Power Supplies
  • Automotive Electronics
  • Telecommunication Systems

With its combination of features, the LTC1433IGN#TRPBF from Linear Technology stands out as a reliable and efficient solution for designers looking to enhance the performance and stability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6812 $58.0872
15+ $7.9441 $119.1615
23+ $7.6958 $177.0034
32+ $7.4474 $238.3168
41+ $7.1991 $295.1631
54+ $6.4541 $348.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess